EN
  • EN
  • DE

PTZ4.7A-TE25

Part No PTZ4.7A-TE25
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086351-PTZ4.7A-TE25
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTZ4.7A-TE25 CAD Model

Description

The PTZ4.7A-TE25 is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. The '4.7A' indicates a nominal Zener voltage of 4.7V, and 'TE25' likely refers to the specific package type and taping specification for automated assembly.

Applications

  • Voltage regulation: Provides a stable voltage reference in power supplies and other circuits.
  • Overvoltage protection: Protects sensitive components from voltage spikes and surges.
  • Clipping circuits: Limits the voltage swing in signal processing circuits.
  • Wave shaping: Modifies the shape of waveforms in electronic circuits.
  • Parameter shifting: Shifts voltage levels in electronic circuits.

Features

  • Zener voltage: Provides a precise Zener voltage of 4.7V.
  • Low reverse leakage current: Minimizes current flow in the reverse direction.
  • Small package size: Compact design allows for integration into densely populated circuit boards.
  • Surface mount technology (SMT): Designed for automated assembly using SMT processes.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Stable voltage regulation: Provides a consistent voltage reference for reliable circuit operation.
  • Effective overvoltage protection: Protects sensitive components from damage due to voltage spikes.
  • Space saving: Compact package size allows for integration into smaller devices.
  • Reduced assembly costs: SMT compatibility allows for automated assembly.
  • Environmentally friendly: RoHS compliance ensures that the product is free from hazardous substances.

Technical Specifications (Typical): The PTZ4.7A-TE25 typically features a Zener voltage of 4.7V, a low reverse leakage current, and a specified power dissipation. The exact values, along with temperature coefficient and dynamic impedance, are available in the Rohm Semiconductor datasheet for the PTZ4.7A-TE25.

You May Also Be Interested in

Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess