EN
  • EN
  • DE

PK10DN512VLK10

Part No PK10DN512VLK10
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MCU 32-bit K10 ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Interface CAN, I2C, I2S, SPI, UART
Max Frequency 100 MHz
Maximum Operating Temperature 105 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 56
Number of Timers/Counters 14
Radiation Hardening No
RAM Size 128 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1085359-PK10DN512VLK10
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK10DN512VLK10 CAD Model

Description

The NXP PK10DN512VLK10 microcontroller is a high-performance and feature-rich component designed for a wide range of applications. This powerful MCU is part of the Kinetis K10 MCU family and is built on the ARM Cortex-M4 core, offering exceptional processing capabilities with a maximum frequency of 100 MHz. The device is optimized for energy efficiency, which makes it an ideal choice for portable and power-sensitive applications.

With 512 KB of flash memory and 128 KB of RAM, the PK10DN512VLK10 provides ample space for complex applications and software stacks. This ensures that developers have enough resources to implement intricate algorithms and functionalities without worrying about running out of memory.

The microcontroller includes a variety of communication interfaces to ensure seamless integration with other components and peripherals. These interfaces include multiple UART, SPI, I2C modules, and USB 2.0 Full-Speed/Device. Such connectivity options make it suitable for industrial control, automotive systems, and consumer electronics where communication with various devices is crucial.

For applications requiring precise timing and control, the PK10DN512VLK10 comes equipped with multiple timers, including a Real-Time Clock, PWM, and a Periodic Interrupt Timer. These timing features enable developers to implement complex timing mechanisms and control systems with higher precision and reliability.

Safety and reliability are paramount in embedded design, and the PK10DN512VLK10 addresses this with its array of analog modules, including high-resolution ADCs and DACs. These components allow for accurate measurement and control of analog signals, which is essential in sensor-based applications.

The MCU also features a flexible memory protection unit (MPU), which enhances the security of the system by preventing unauthorized memory access. This is particularly important for applications that handle sensitive data or require strict data integrity.

With its robust set of features, the NXP PK10DN512VLK10 microcontroller stands out as a versatile and reliable choice for designers looking to push the boundaries of embedded system capabilities. Whether it's for automotive, industrial, or consumer electronics, this MCU offers the performance, connectivity, and security to meet the demands of today's sophisticated electronic applications.

You May Also Be Interested in

Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess