EN
  • EN
  • DE

PTZ27A TE-25

Part No PTZ27A TE-25
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000541-PTZ27A TE-25
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTZ27A TE-25 CAD Model

Description

The PTZ27A TE-25 is a Zener diode manufactured by Rohm Semiconductor, designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is commonly used to protect sensitive components from voltage spikes and maintain a stable voltage level in demanding applications. The 'TE-25' indicates a specific package and possibly other characteristics.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes caused by inductive loads, ESD, and other transient events.
  • Overvoltage Protection: Prevents damage to circuits caused by overvoltage conditions.
  • Clipping Circuits: Shapes and limits voltage waveforms in signal processing applications.
  • Reference Voltage Generation: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Precise Zener Voltage: Offers a well-defined and stable Zener voltage of 27V.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Fast Response Time: Quickly responds to voltage transients.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Small Package Size: Compact TE-25 package for space-saving designs.

Benefits:

  • Improved Circuit Reliability: Protects sensitive components from voltage transients and overvoltage conditions.
  • Stable Voltage Regulation: Provides a stable voltage level for consistent circuit performance.
  • Reduced Component Count: Simplifies circuit design by combining voltage regulation and transient suppression functions.
  • Increased System Uptime: Prevents damage to circuits, resulting in fewer failures and less downtime.
  • Compact Design: Small package size allows for integration in space-constrained applications.

Additional Details:

The PTZ27A TE-25 Zener diode operates by maintaining a relatively constant voltage across its terminals when a reverse current flows through it. The Zener voltage is the voltage at which the diode begins to conduct in the reverse direction. The TE-25 package is a small surface-mount package that is suitable for automated assembly. This diode is typically used in conjunction with a series resistor to limit the current flowing through the diode and to protect it from overheating. Ensure proper heat dissipation is considered, especially when the diode is subjected to continuous high current.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess