EN
  • EN
  • DE

PTZ16B

Part No PTZ16B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Diode Zener Single 16.86V 6% 1000mW 2-Pin PMDS / Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354543-PTZ16B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PTZ16B
Introduction Date September 19, 2005
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PTZ16B CAD Model

Description

The PTZ16B is a Transient Voltage Suppressor (TVS) diode from Rohm Semiconductor, engineered to protect sensitive electronic equipment from harmful voltage spikes and electrostatic discharge (ESD). This device rapidly clamps overvoltage conditions, diverting surge current away from vulnerable components.

Applications

  • Automotive Electronics: Protection of automotive control units (ECUs), sensors, and communication buses from transient voltages.
  • Industrial Automation: Safeguarding industrial control systems, programmable logic controllers (PLCs), and motor drives from voltage surges.
  • Consumer Electronics: ESD protection for smartphones, tablets, laptops, and other portable devices.
  • Telecommunications Equipment: Protecting network interfaces, modems, routers, and other communication equipment from voltage transients.
  • Power Supplies: Clamping voltage spikes and protecting downstream components in power supplies and power distribution systems.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation, ensuring robust protection against transient voltage events.
  • Fast Response Time: Rapidly clamps transient voltages, minimizing the risk of damage to protected circuits.
  • Low Clamping Voltage: Maintains a low clamping voltage, ensuring protected components operate within safe voltage limits.
  • Small Package Size: Compact package facilitates integration into space-constrained applications.
  • High Reliability: Manufactured with high-quality materials to ensure long-term reliability and stable performance.

Benefits

  • Enhanced Circuit Protection: Robustly protects against voltage surges and ESD, preventing damage to sensitive electronic components.
  • Improved System Reliability: Enhances the reliability of electronic systems by reducing the risk of component failure due to voltage transients.
  • Reduced Downtime: Prevents costly downtime and repairs by protecting critical electronic components from damage.
  • Increased Product Lifespan: Extends the lifespan of electronic products by protecting them from the damaging effects of voltage surges and ESD.
  • Cost Savings: Reduces warranty claims and repair costs by preventing component failures due to transient voltage events.

Additional Details

The PTZ16B typically features a breakdown voltage around 16V. Important specifications include peak pulse power (PPP), reverse standoff voltage (VRWM), and maximum clamping voltage (VC). The device is commonly available in surface-mount packages for automated assembly. Detailed electrical characteristics are available in the Rohm Semiconductor datasheet. Proper PCB layout is essential for optimal TVS diode performance, including adherence to recommended mounting practices and consideration of trace impedance to minimize inductive effects that could degrade protection. The PTZ16B is designed to meet industry standards for ESD protection, ensuring compliance with relevant regulatory requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1028 $58.0820
1,370+ $0.0843 $115.4910
2,115+ $0.0820 $173.4300
2,900+ $0.0797 $231.1300
3,790+ $0.0762 $288.7980
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,800 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess