EN
  • EN
  • DE

SL55003S

Part No SL55003S
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6SMD  /  Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 40% @ 10mA
Current Transfer Ratio (Max) 300% @ 10mA
Turn On / Turn Off Time (Typ) 20µs, 50µs (Max)
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.23V
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number SL55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names SL55003S-NDR
Standard Package 1,000
Win Source Part Number 1093502-SL55003S
Ultra Librarian 3D Model Ultra Librarian SL55003S CAD Model

Description

The SL55003S from ON Semiconductor is a high-performance, precision integrated circuit designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics. This versatile component is engineered to deliver reliability and efficiency, making it an ideal choice for designers looking to enhance their system's performance.

Key Features

  • High Accuracy: The SL55003S boasts exceptional precision, ensuring accurate signal processing and control in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this component operates with minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Robust Performance: Designed to withstand harsh conditions, the SL55003S maintains its performance across a broad range of temperatures and environmental conditions.
  • Flexible Integration: The compact footprint of the SL55003S enables seamless integration into various circuit designs without compromising on space or functionality.
  • Long-Term Reliability: ON Semiconductor's commitment to quality ensures that the SL55003S is built to last, offering long-term stability and dependability in your products.

Applications

The SL55003S is designed to be a versatile component suitable for multiple applications. Its precision and durability make it particularly well-suited for:

  • Automotive systems, such as engine control units and sensor interfaces
  • Industrial automation, including process control and monitoring systems
  • Consumer electronics, like smart home devices and personal gadgets
  • Medical equipment requiring high precision and reliability

Technical Specifications

The SL55003S is characterized by its technical specifications that meet the demanding requirements of modern electronic systems. These specifications include a wide operating temperature range, compatibility with various signal types, and adherence to industry-standard protocols for communication and control.

Ordering and Availability

ON Semiconductor provides comprehensive support for the SL55003S, with detailed technical documentation, application notes, and customer support. For pricing, availability, and ordering information, customers are encouraged to contact ON Semiconductor directly or visit authorized distributors.

You May Also Be Interested in

Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess