EN
  • EN
  • DE

LTC2220CUP#TRPBF

Part No LTC2220CUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 170MSPS 64-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 170M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 123845-LTC2220CUP#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2220CUP#TRPBF CAD Model

Description

Linear Technology's LTC2220CUP#TRPBF High-Speed ADC

The LTC2220CUP#TRPBF is a cutting-edge, high-speed Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices, designed to deliver exceptional performance in a wide range of applications. This product is a perfect solution for demanding applications that require high-speed data acquisition, such as medical imaging, wireless communication, and digital data storage systems.

Key Features

  • Resolution: The LTC2220CUP#TRPBF offers a high resolution of 12 bits, providing precise digital output for complex signal processing tasks.
  • Sampling Rate: With a fast sampling rate of up to 65Msps (Mega samples per second), this ADC ensures that high-frequency signals are captured with high fidelity, reducing information loss during the conversion process.
  • Low Noise Performance: The device boasts excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing noise interference and ensuring clean, accurate signal conversion.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2220CUP#TRPBF consumes a low amount of power, which is crucial for portable and battery-powered devices.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes, which makes it versatile for different use cases.
  • Interface: The device includes a user-friendly digital interface that facilitates easy integration with microprocessors and digital signal processors (DSPs).
  • Packaging: It comes in a compact QFN package (CUP), which is suitable for space-constrained applications.

Applications

The LTC2220CUP#TRPBF is designed to perform optimally in environments where precision and speed are paramount. Its robust design is ideal for:

  • Communications Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • High-speed Data Acquisition Systems
  • Aerospace and Defense Electronics

Linear Technology's commitment to quality ensures that the LTC2220CUP#TRPBF ADC is reliable and durable, making it an excellent choice for both commercial and industrial applications where consistent performance is essential.

Conclusion

The LTC2220CUP#TRPBF from Linear Technology is a top-performing ADC that offers a balance of speed, accuracy, and power efficiency. Its robust feature set makes it an excellent choice for professionals seeking to enhance their system's data acquisition capabilities.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess