EN
  • EN
  • DE

PQA200N03FD5TB

Part No PQA200N03FD5TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 280273-PQA200N03FD5TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQA200N03FD5TB CAD Model

Description

The PQA200N03FD5TB is a 30V, 20A, N-channel power MOSFET from Rohm Semiconductor, designed for high-efficiency power management in a variety of applications. This MOSFET utilizes Rohm's advanced trench MOSFET technology to minimize on-resistance (Rds(on)) and gate charge, resulting in improved power conversion efficiency and reduced switching losses.

Applications:

  • DC-DC converters: Suitable for use in step-up, step-down, and buck-boost converters.
  • Load switches: Ideal for controlling power distribution in electronic systems.
  • Motor control: Can be used in low-voltage motor control applications.
  • Power management in portable devices: Optimized for battery-powered devices, ensuring long battery life.
  • Synchronous rectification: Efficient replacement for schottky diodes in synchronous rectification circuits.

Features:

  • Low on-resistance (Rds(on)): Minimizes power losses and improves efficiency.
  • Low gate charge (Qg): Reduces switching losses, enabling faster switching speeds.
  • High avalanche ruggedness: Ensures reliable operation under transient conditions.
  • Trench MOSFET technology: Provides superior performance compared to planar MOSFETs.
  • Lead-free and RoHS compliant: Environmentally friendly and meets industry standards.
  • Halogen Free: Does not contain environmentally hazardous halogenated compounds.

Benefits:

  • Improved Power Efficiency: Reduced on-resistance and gate charge contribute to significant efficiency gains in power conversion applications.
  • Extended Battery Life: Low power losses make this MOSFET suitable for battery-powered devices.
  • Enhanced System Reliability: High avalanche ruggedness ensures robust performance under demanding conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Simplified Thermal Management: Lower power dissipation reduces the need for bulky heat sinks.

Additional Details:

The PQA200N03FD5TB comes in a compact TSMT8 package. The maximum drain-source voltage (Vds) is 30V, and the continuous drain current (Id) is 20A. The gate-source voltage (Vgs) is rated at ±20V. The operating and storage temperature range is -55°C to +150°C. The typical gate charge (Qg) is very low, contributing to fast switching speeds and reduced power losses. It is designed to be used in circuits that require efficient power switching and management. The low Rds(on) characteristic is crucial for achieving high efficiency in DC-DC converter and load switch applications. The device's robust design ensures reliable operation even under harsh operating conditions.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess