EN
  • EN
  • DE
  • IT

SMP0103A-TL

Part No SMP0103A-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 329440-SMP0103A-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP0103A-TL CAD Model

Description

The SMP0103A-TL is a robust and efficient PNP transistor manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to meet the needs of a wide range of electronic applications, offering a blend of high-speed switching performance, low saturation voltage, and energy efficiency.

Key Features:

  • High Current Capacity: The SMP0103A-TL is capable of handling a continuous collector current (Ic) of up to 2A, making it suitable for high-power switching applications.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage (Vce(sat)), which helps to minimize power loss and improve overall system efficiency.
  • High-Speed Switching: With its fast switching capabilities, the SMP0103A-TL is ideal for applications that require quick response times, such as power management circuits.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, which is perfect for space-constrained applications while providing excellent thermal performance.

Applications:

The versatile nature of the SMP0103A-TL makes it suitable for a variety of applications, including:

  • Power management modules
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification
  • Load switch circuits
  • Portable devices

Reliability and Quality:

ON Semiconductor is committed to providing high-quality products, and the SMP0103A-TL is no exception. It is designed to meet strict industry standards for reliability and performance, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Conclusion:

Whether you are designing a sophisticated power management system or a simple load switch, the ON Semiconductor SMP0103A-TL offers the performance and reliability you need. Its combination of high current capacity, low saturation voltage, and fast switching speeds, all packaged in a compact form factor, make it an excellent choice for your electronic design projects.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.3033
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess