EN
  • EN
  • DE

MNR34J5ABJ221

Part No MNR34J5ABJ221
Manufacturer Rohm Semiconductor
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 220 OHM 2012
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 220
Tolerance ±5%
Number of Resistors 4
Number of Pins 8
Power Per Element 125mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications Automotive AEC-Q200
Mounting SMD (SMT)
Height - Seated (Max) 0.026" (0.65mm)
Win Source Part Number 1078573-MNR34J5ABJ221
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MNR34J5ABJ221 CAD Model

Description

The MNR34J5ABJ221 is a thick film chip resistor array manufactured by Rohm Semiconductor. This resistor array integrates multiple resistor elements into a single package, offering space-saving advantages and simplified assembly in various electronic circuits. It is designed for general-purpose applications requiring precise and stable resistance values.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances for voltage division, current limiting, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Employed in industrial control systems, measurement devices, and power supplies for signal conditioning and circuit protection.
  • Automotive Electronics: Found in automotive control units (ECUs), sensor interfaces, and lighting systems for reliable and accurate resistance values.
  • Telecommunications: Utilized in networking equipment, mobile devices, and communication infrastructure for impedance matching and signal termination.
  • Medical Devices: Integrated into medical instruments, patient monitoring systems, and diagnostic equipment for precise and stable performance.

Features

  • Integrated Resistor Elements: Combines multiple resistors in a single package, saving board space and reducing component count.
  • Thick Film Technology: Provides high stability, reliability, and resistance to environmental factors.
  • Precise Resistance Values: Offers tight tolerance resistance values for accurate circuit performance.
  • Compact Package: Available in small surface-mount packages for high-density circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.

Benefits

  • Space Saving: Reduces the overall size of electronic circuits by integrating multiple resistors into a single component.
  • Simplified Assembly: Streamlines the manufacturing process by reducing the number of components to be placed and soldered.
  • Improved Reliability: Enhances circuit reliability by minimizing the number of solder joints and potential failure points.
  • Cost Effective: Lowers overall component costs by replacing multiple discrete resistors with a single resistor array.
  • Enhanced Performance: Ensures stable and accurate circuit performance due to the precise resistance values and high stability of the thick film technology.

Additional Details

The MNR34J5ABJ221 features a resistance value of 220 ohms. It is designed for surface mount technology (SMT) assembly. This resistor array operates within a specified temperature range, typically from -55°C to +125°C. It has a power rating per element that should be considered during circuit design to prevent overheating. The package type is dependent on the specific configuration.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess