EN
  • EN
  • DE

ML610Q304-NNNGDZ0ATL

Part No ML610Q304-NNNGDZ0ATL
Manufacturer Rohm Semiconductor
Catalog Embedded - Microcontrollers
Description 16-BIT Mcu Ultra_lp VQFN28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992704-ML610Q304-NNNGDZ0ATL
Categories Embedded - Microcontrollers
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML610Q304-NNNGDZ0ATL CAD Model

Description

The ML610Q304-NNNGDZ0ATL is a low-power, high-performance 8-bit microcontroller from Rohm Semiconductor. It is part of the ML610Q series, designed for a wide range of embedded applications where energy efficiency and processing power are crucial. This microcontroller integrates various peripherals, making it suitable for complex control tasks.

Applications:

  • Remote control units
  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Battery-powered devices

Features:

  • 8-bit CPU core, delivering efficient processing
  • Low-power operation, extending battery life
  • Integrated ADC (Analog-to-Digital Converter) for sensor interfacing
  • Timers and counters for precise timing control
  • Serial communication interfaces (UART, SPI) for data exchange
  • GPIO (General Purpose Input/Output) pins for flexible interfacing
  • Internal oscillator for clock generation
  • On-chip Flash memory for program storage
  • RAM for data storage

Benefits:

  • Extended battery life due to low power consumption
  • Simplified system design with integrated peripherals
  • Cost-effective solution for embedded control
  • Flexibility in interfacing with various sensors and devices
  • Reliable performance in diverse operating conditions

Additional Details:

The ML610Q304-NNNGDZ0ATL operates with a wide voltage range, typically from 1.8V to 5.5V. It includes a watchdog timer for enhanced system reliability. The microcontroller is available in a compact package, suitable for space-constrained applications. The integrated ADC allows for direct connection to analog sensors, simplifying the design of sensor-based systems. The serial communication interfaces enable seamless communication with other devices and systems. Specific information regarding memory size, ADC resolution, and communication speeds can be found in the Rohm Semiconductor datasheet.

This microcontroller is tailored for applications that demand a balance between performance and energy efficiency, making it a versatile choice for numerous embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8646 $61.7814
21+ $5.6325 $118.2825
32+ $5.4565 $174.6080
44+ $5.2804 $232.3376
57+ $5.1044 $290.9508
76+ $4.5763 $347.7988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess