The MCR03EZHJ220 is a thick film chip resistor manufactured by Rohm Semiconductor. It is designed for general purpose applications in electronic circuits. This resistor offers excellent stability and reliability in a compact package.
Applications:
- General purpose circuits
- Current limiting
- Voltage division
- Pull-up/pull-down resistors
- Consumer electronics
- Industrial equipment
Features:
- High reliability
- Compact size (0603 package)
- Thick film construction
- RoHS compliant
- Excellent temperature coefficient of resistance (TCR)
- High power rating
Benefits:
- Provides stable resistance value over a wide temperature range.
- Reduces board space requirements due to its small size.
- Offers a long operational life in various environmental conditions.
- Meets environmental regulations for lead-free products.
- Ensures consistent performance across different production batches.
- Facilitates easy integration into automated assembly processes.
Additional Details:
The MCR03EZHJ220 has a resistance value of 22 Ohms. It features a power rating of 0.1W and a tolerance of ±5%. The operating temperature range is typically -55°C to +155°C. The resistor utilizes a Ruthenium oxide resistive element, providing enhanced reliability and stability. The termination is lead-free and suitable for soldering. This resistor is commonly used in a variety of electronic devices, including smartphones, computers, and automotive systems, wherever a reliable and space-saving resistive component is needed.