EN
  • EN
  • DE

LTC024EMFS8T2L

Part No LTC024EMFS8T2L
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828574-LTC024EMFS8T2L
Ultra Librarian 3D Model Ultra Librarian LTC024EMFS8T2L CAD Model

Description

The LTC024EMFS8T2L is a highly integrated power management IC (PMIC) manufactured by Rohm Semiconductor. It is designed to provide efficient and reliable power solutions for a wide range of portable electronic devices. This PMIC integrates multiple functions, including voltage regulation, power sequencing, and protection features, into a single compact package.

Applications:

  • Smartphones and Tablets: Providing stable and regulated power for processors, memory, and peripherals.
  • Portable Media Players: Ensuring efficient power management for audio and video playback.
  • Digital Cameras: Powering image sensors, displays, and other camera components.
  • Wearable Devices: Optimizing power consumption in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Managing power distribution in various Internet of Things applications.

Features:

  • High Efficiency DC-DC Converters: Integrated switching regulators provide efficient power conversion with minimal energy loss.
  • Multiple Output Rails: Offers multiple regulated voltage outputs to support various system components.
  • Low Quiescent Current: Minimizes power consumption during standby and idle modes, extending battery life.
  • Overvoltage Protection (OVP): Protects the system from damage caused by excessive voltage.
  • Overcurrent Protection (OCP): Limits output current to prevent damage from short circuits or overloads.
  • Thermal Shutdown Protection (OTP): Shuts down the IC in the event of overheating to prevent damage.
  • Compact Package: Available in a small form factor package suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery runtimes.
  • Reliable Power Supply: Regulated outputs ensure stable and consistent power delivery.
  • System Protection: Integrated protection features safeguard against overvoltage, overcurrent, and thermal events.
  • Reduced Component Count: Integration of multiple functions reduces the need for external components.
  • Compact Design: Small package size enables use in portable and space-sensitive applications.

The LTC024EMFS8T2L offers a comprehensive power management solution, which leads to a streamlined design process and a reduction in the overall bill of materials (BOM) cost. Its optimized power conversion efficiency is particularly beneficial for battery-powered devices, ensuring longer operational times and improved user experience. The protection features incorporated into the PMIC are essential for safeguarding sensitive electronic components against potential damage, thereby enhancing the overall reliability and longevity of the system.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess