EN
  • EN
  • DE

LTC015TMFS8T2L

Part No LTC015TMFS8T2L
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828573-LTC015TMFS8T2L
Ultra Librarian 3D Model Ultra Librarian LTC015TMFS8T2L CAD Model

Description

The LTC015TMFS8T2L is a highly integrated and efficient power management IC (PMIC) from Rohm Semiconductor, designed for use in various portable and battery-powered applications. This PMIC is optimized to provide a stable and regulated power supply, ensuring the reliable operation of connected components.

Applications:

  • Smartphones and tablets: Powering core processors, memory, and peripheral devices.
  • Portable media players: Ensuring stable power for audio and video processing.
  • Digital cameras: Managing power distribution for image sensors, displays, and memory.
  • Wearable devices (smartwatches, fitness trackers): Providing efficient power management to extend battery life.
  • IoT (Internet of Things) devices: Powering microcontrollers and sensors in connected devices.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency to minimize energy loss and extend battery life.
  • Multiple Output Rails: Provides several regulated voltage outputs to supply power to different components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, preserving battery life.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Limits output current to prevent damage from short circuits or overloads.
  • Thermal Shutdown Protection (OTP): Shuts down the IC when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Compact Package: Available in a small form factor package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery runtimes.
  • Reliable Power Supply: Regulated outputs ensure stable and consistent power delivery to connected components.
  • System Protection: Integrated protection features safeguard against overvoltage, overcurrent, and thermal events.
  • Reduced Component Count: Integrated functionality reduces the need for external components, simplifying system design.
  • Compact Solution: Small package size enables use in portable and space-sensitive applications.

The LTC015TMFS8T2L offers a comprehensive power management solution for a wide range of portable electronic devices. Its combination of high efficiency, multiple output rails, and robust protection features makes it an ideal choice for designers seeking to optimize power consumption and ensure the reliable operation of their systems. This PMIC also helps in reducing the overall system BOM (Bill of Materials) cost due to its integrated nature. Its low quiescent current characteristics are especially vital in devices requiring long standby times, allowing for minimal battery drain during periods of inactivity.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess