EN
  • EN
  • DE

FMG8T149

Part No FMG8T149
Manufacturer Rohm Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003654-FMG8T149
Categories OEM Parts(F-I)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMG8T149 CAD Model

Description

The FMG8T149 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. Schottky diodes are known for their fast switching speeds and low forward voltage drop compared to traditional diodes. These characteristics make them suitable for applications requiring efficient rectification and high-frequency operation.

Applications

  • DC-DC Converters: Used as rectifiers to convert AC voltage to DC voltage efficiently.
  • Switching Power Supplies: Employed to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Protects sensitive electronic circuits from damage caused by reverse polarity connections.
  • High-Frequency Rectification: Utilized in high-frequency circuits where fast switching speeds are required.
  • Clamping Diodes: Prevents voltage spikes from damaging circuit components.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Operating Temperature Range: Specified operating temperature range ensures reliable performance in various environmental conditions.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves circuit efficiency.
  • Faster Switching: High switching speed enables high-frequency operation and minimizes switching losses.
  • Enhanced Reliability: Robust design and high surge current capability ensure reliable performance.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Environmental Compliance: Lead-free finish complies with environmental regulations.

Additional Details

The FMG8T149 Schottky Barrier Diode typically comes in a small surface mount package, such as a SOD-882. It is designed to handle specific forward current and reverse voltage ratings, which should be carefully considered when selecting it for a particular application. The datasheet provides detailed information on its electrical characteristics, thermal properties, and mechanical dimensions.

This diode is particularly useful in applications where minimizing power loss and maximizing switching speed are critical, such as in portable devices, power management circuits, and high-frequency communication systems. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess