EN
  • EN
  • DE

ESR10EZPF5R10

Part No ESR10EZPF5R10
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 5.1 OHM 1% 0.4W 0805 / 5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Resistance 5.1 Ohms
Tolerance ±1%
Power (Watts) 0.4W, 2/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0805 (2012 Metric)
Supplier Device Package 0805
Ratings AEC-Q200
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number Q8658403AA,RHM5.10AEDKR,RHM5.10AETR,RHM5.10AECT
Standard Package 5,000
Win Source Part Number 1328473-ESR10EZPF5R10
Ultra Librarian 3D Model Ultra Librarian ESR10EZPF5R10 CAD Model

Description

The ESR10EZPF5R10 is a thick film chip resistor manufactured by Rohm Semiconductor. This surface mount resistor is designed for a wide range of general-purpose electronic applications, offering reliable and stable performance. It is commonly used in circuits requiring precise resistance values and stable operation under various environmental conditions.

Applications

  • Consumer electronics: Used in devices such as televisions, audio equipment, and home appliances.
  • Industrial equipment: Employed in control systems, power supplies, and instrumentation.
  • Automotive electronics: Found in various automotive control units and sensor circuits.
  • Telecommunications: Used in networking equipment, mobile devices, and communication infrastructure.
  • Medical devices: Integrated into medical monitoring equipment and diagnostic tools.

Features

  • High stability: Provides reliable performance under varying temperature and humidity conditions.
  • Compact size: Surface mount design allows for efficient use of board space.
  • Thick film technology: Ensures precise resistance values and consistent performance.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.
  • Wide resistance range: Available in various resistance values to suit different circuit requirements.

Benefits

  • Precise resistance: Ensures accurate circuit operation and signal integrity.
  • Space-saving design: Allows for miniaturization of electronic devices.
  • Reliable performance: Provides stable operation over a long lifespan.
  • Environmental compliance: Meets environmental regulations for safe and responsible manufacturing.
  • Versatile application: Suitable for a wide range of electronic circuits and applications.

Specifications

The ESR10EZPF5R10 has a resistance value of 5.1 Ohms. It features a power rating of 0.1 Watt. The resistor is available in a standard 0402 package size, making it suitable for automated assembly processes. It operates within a temperature range of -55°C to +155°C and offers a tolerance of ±1%. The temperature coefficient of resistance (TCR) is ±100 ppm/°C.

You May Also Be Interested in

Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess