EN
  • EN
  • DE

DTC144TM

Part No DTC144TM
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Digital transistors (built in resistor)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170356-DTC144TM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC144TM CAD Model

Description

The DTC144TM is a silicon NPN epitaxial planar transistor with built-in resistors, manufactured by Rohm Semiconductor. As a pre-biased transistor, it simplifies circuit design by integrating resistors, thus reducing the number of external components required. It is suitable for low-current switching and amplification applications. Note that this part is listed as END-OF-LIFE.

Applications

  • Digital Circuits: Used in digital logic circuits as an inverter or driver.
  • Switching Circuits: Suited for low-current switching operations.
  • Portable Electronics: Typically used in mobile phones, tablets, and other portable devices.
  • Interface Circuits: Functions as an interface between different voltage levels.
  • Load Switches: Can be used to turn on and off small loads.

Features

  • Integrated Resistors: Features built-in base and base-emitter resistors, eliminating the need for external resistors.
  • Compact Package: Available in small packages like SOT-346, which is ideal for space-constrained applications.
  • NPN Configuration: Employs an NPN transistor configuration.
  • Low Saturation Voltage: Provides a low saturation voltage for efficient switching.
  • High Input Resistance: The integrated resistor offers a high input resistance.

Benefits

  • Reduced Component Count: Integrating resistors minimizes the need for external components, saving board space and reducing assembly expenses.
  • Simplified Design: Simplifies circuit design by removing the need to calculate and select appropriate resistor values.
  • Improved Reliability: The reduction of external components may improve circuit reliability.
  • Space Saving: The compact package facilitates use in space-limited applications.
  • Cost-Effective: The integration reduces the overall system cost.

Additional Details

The DTC144TM includes an input resistor (R1) of 47 kΩ and a resistor between base and emitter (R2) of 10 kΩ. It is designed for low-power, low-voltage operations. Key specifications include collector current (Ic), base voltage (Vbe), and collector-emitter voltage (Vce) ratings. Always refer to the datasheet for detailed electrical characteristics and operating conditions.

The SOT-346 package (or similar) is generally used due to its compact dimensions and suitability for surface mounting on printed circuit boards. It supports automated assembly processes, improving manufacturing efficiency. Given the END-OF-LIFE status, it is recommended to identify replacement options for future projects.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,595+ $0.0193 $50.0835
6,290+ $0.0159 $100.0110
9,745+ $0.0154 $150.0730
13,425+ $0.0149 $200.0325
17,365+ $0.0144 $250.0560
23,260+ $0.0129 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 2595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess