EN
  • EN
  • DE

DTC123YSA

Part No DTC123YSA
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Digital transistors (built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170276-DTC123YSA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC123YSA CAD Model

Description

The DTC123YSA is a silicon NPN epitaxial planar transistor with built-in resistors, produced by Rohm Semiconductor. As a pre-biased transistor, it integrates resistors, reducing external component requirements for simplified circuit design. It is commonly used in various low-current switching and amplification applications. Note that this part is listed as END-OF-LIFE.

Applications

  • Digital Circuits: Employed as an inverter or driver in digital logic circuits.
  • Switching Circuits: Well-suited for low-current switching applications.
  • Portable Devices: Commonly used in mobile phones, tablets, and other portable devices.
  • Interface Circuits: Functions as an interface between different voltage levels.
  • Load Switches: Utilized to turn on and off small loads.

Features

  • Integrated Resistors: Includes built-in base and base-emitter resistors, eliminating the need for external resistors.
  • Compact Package: Available in small packages such as SOT-346 for space-constrained applications.
  • NPN Configuration: Operates as an NPN transistor.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • High Input Resistance: Offers high input resistance via the integrated resistor.

Benefits

  • Reduced Component Count: Integrated resistors minimize external components, saving board space and reducing assembly costs.
  • Simplified Circuit Design: Simplifies circuit design by removing the need to calculate and select resistor values.
  • Improved Reliability: Fewer components potentially enhance circuit reliability.
  • Space Saving: The small package allows for use in compact devices.
  • Cost-Effective: Integration of resistors reduces overall system cost.

Additional Details

The DTC123YSA typically features an input resistor (R1) of 4.7 kΩ and a resistor between base and emitter (R2) of 10 kΩ. It is designed for low-power and low-voltage applications. Key specifications include collector current (Ic), base voltage (Vbe), and collector-emitter voltage (Vce) ratings. Always consult the datasheet for specific electrical characteristics and operating conditions.

The SOT-346 or similar package is typically used for these transistors, providing a compact size for surface mounting on printed circuit boards. Suitable for automated assembly, it improves manufacturing efficiency. Due to its END-OF-LIFE status, consider sourcing alternative components for new designs.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess