EN
  • EN
  • DE

DAN217U

Part No DAN217U
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Switching diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1166764-DAN217U
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DAN217U CAD Model

Description

The DAN217U is a silicon epitaxial planar type diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and features a low forward voltage and fast reverse recovery time.

Applications:

  • High-Speed Switching Circuits: Used in circuits requiring fast switching speeds, such as inverters and converters.
  • Small Signal Rectification: Suitable for rectifying small AC signals in various electronic devices.
  • Protection Circuits: Used as a protection diode in various applications to prevent reverse voltage damage.
  • Clipping and Clamping Circuits: Used to clip or clamp voltage signals to desired levels.
  • RF and Microwave Applications: Can be used in RF detectors and mixers.

Features:

  • Low Forward Voltage: Reduces power dissipation and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching operation.
  • Small Package Size: Allows for compact circuit design.
  • High Reliability: Offers stable performance and long operational life.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power loss, resulting in higher efficiency.
  • High-Speed Performance: Fast reverse recovery time enables rapid switching, crucial for high-frequency applications.
  • Compact Design: Small package size allows for integration into space-constrained devices.
  • Reliable Operation: Ensures stable and consistent performance over a wide range of operating conditions.
  • Cost-Effective: Offers a good balance between performance and cost for various applications.

Additional Details:

The DAN217U is typically available in an ultra-small mold (UMD) package. Key specifications include a low forward voltage drop (VF) typically around 0.39V at a forward current (IF) of 10mA, and a fast reverse recovery time (trr) typically around 4ns. The maximum repetitive peak reverse voltage (VRRM) is specified in the datasheet. The diode is designed to operate within a specific temperature range, as detailed in the manufacturer's datasheet.

This diode provides an efficient and reliable solution for high-speed switching and small signal rectification applications.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0221 $50.0565
5,495+ $0.0182 $100.0090
8,525+ $0.0176 $150.0400
11,765+ $0.0170 $200.0050
15,155+ $0.0165 $250.0575
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,800 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess