EN
  • EN
  • DE

BU7964GUW

Part No BU7964GUW
Manufacturer Rohm Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Silicon Monolithic Integrated Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1155861-BU7964GUW
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU7964GUW CAD Model

Description

The BU7964GUW is a CAN (Controller Area Network) transceiver manufactured by Rohm Semiconductor. This device is designed for automotive and industrial applications, facilitating robust and reliable communication between microcontrollers and other devices on a CAN bus. The transceiver complies with industry standards, ensuring compatibility and interoperability within established CAN networks.

Applications

  • Automotive networks (e.g., body control, engine management)
  • Industrial automation systems
  • Heavy machinery control
  • Building automation
  • Robotics

Features

  • High-speed CAN transceiver: Supports communication speeds up to 1 Mbps.
  • Compliant with ISO 11898-2: Ensures compatibility with standard CAN protocols.
  • Low power consumption: Optimizes energy efficiency for automotive and industrial applications.
  • Wake-up function: Allows the system to be activated via the CAN bus.
  • Protection features: Includes overvoltage, short-circuit, and thermal shutdown protection mechanisms.
  • Wide operating temperature range: Suitable for use in harsh environmental conditions.
  • Small package size: Reduces board space requirements.
  • Excellent EMC performance: Ensures reliable communication in noisy environments.

Benefits

  • Reliable communication: Robust design ensures dependable data transmission in automotive and industrial settings.
  • Energy efficiency: Low power consumption reduces overall system energy demands.
  • Simplified system integration: Compliant with industry standards for easy integration into existing CAN networks.
  • Cost-effective solution: Offers a balance of performance and cost-effectiveness.
  • Protection against electrical faults: Integrated protection features prevent damage from overvoltage and short circuits.
  • Compact design: Small package size allows for use in space-constrained applications.

Additional Details

The BU7964GUW operates from a single power supply, typically 5V. It includes internal termination resistance, simplifying circuit design and reducing external component count. The device also incorporates slew rate control to minimize electromagnetic interference (EMI). It is designed to interface directly with a microcontroller for seamless data transmission and reception on the CAN bus. The specific packaging is a VSON8 package. The slew rate adjustment facilitates EMI suppression. The device incorporates both differential receiver inputs and differential transmit outputs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8142 $59.0982
51+ $2.3091 $117.7641
78+ $2.2370 $174.4860
107+ $2.1649 $231.6443
138+ $2.0926 $288.7788
185+ $1.8762 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess