EN
  • EN
  • DE

BU7635GUW-E2

Part No BU7635GUW-E2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819853-BU7635GUW-E2
Ultra Librarian 3D Model Ultra Librarian BU7635GUW-E2 CAD Model

Description

The BU7635GUW-E2 is a general-purpose analog switch IC manufactured by Rohm Semiconductor. It's designed to switch analog signals with minimal distortion and insertion loss. This switch offers low on-resistance and low capacitance, making it suitable for high-frequency signal switching. It's commonly used in audio and video signal routing, as well as in other applications where precise analog signal control is required.

Applications

  • Audio Signal Routing: Switching audio signals in amplifiers, mixers, and audio interfaces.
  • Video Signal Routing: Routing video signals in displays, cameras, and video processing equipment.
  • Data Acquisition Systems: Switching analog signals in data acquisition and control systems.
  • Test and Measurement Equipment: Used in signal switching for oscilloscopes, signal generators, and other test equipment.
  • Portable Devices: Switching signals in smartphones, tablets, and other portable electronic devices.

Features

  • Low On-Resistance: Minimizes signal loss during switching.
  • Low Capacitance: Reduces signal distortion at high frequencies.
  • Wide Bandwidth: Supports high-frequency signal switching.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • Small Package: Available in compact surface-mount packages.
  • Break-Before-Make Switching: Prevents signal shorting during switching.

Benefits

  • Minimal Signal Distortion: Low on-resistance and capacitance ensure high signal fidelity.
  • High-Frequency Performance: Wide bandwidth allows for switching of high-frequency signals.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of analog signal switching tasks.
  • Simplified Design: Easy to use and integrate into electronic circuits.

Additional Details

The BU7635GUW-E2 is designed to provide a reliable and efficient means of switching analog signals. The low on-resistance minimizes signal loss during switching, while the low capacitance reduces signal distortion at high frequencies. The wide bandwidth ensures that the switch can handle high-frequency signals without significant attenuation. The low power consumption makes it suitable for battery-powered devices. The wide operating voltage range provides flexibility in power supply selection. The small package size allows for use in space-constrained designs. The break-before-make switching action prevents signal shorting during switching, ensuring that only one signal is connected at a time. This analog switch is designed to be robust and reliable, making it a good choice for a wide range of electronic applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess