EN
  • EN
  • DE

BU6267KV

Part No BU6267KV
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984940-BU6267KV
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU6267KV CAD Model

Description

The BU6267KV is a reset IC designed and manufactured by Rohm Semiconductor. This integrated circuit serves as a voltage detector, meticulously monitoring the power supply voltage within electronic systems. Its primary function is to generate a reset signal when the voltage drops below a pre-determined threshold. This is critical for the reliable operation of microcontrollers and other sensitive digital components.

Applications:

  • Microprocessor and microcontroller systems
  • Industrial automation equipment
  • Consumer electronic devices (e.g., TVs, DVD players)
  • Automotive control systems
  • Any embedded system requiring robust power supply monitoring

Features:

  • High-precision voltage detection
  • Ultra-low current consumption
  • Open drain N-channel output
  • Small surface-mount package
  • Wide operating temperature range

Benefits:

  • Enhances system stability by preventing malfunctions caused by low voltage.
  • Guarantees reliable system initialization after power interruptions or voltage sags.
  • Minimizes the risk of data loss or software errors.
  • Streamlines circuit design with an integrated power supply monitoring solution.
  • Increases overall system dependability and resilience.

Additional Details:

The BU6267KV incorporates a highly accurate voltage detection circuit to ensure precise monitoring of the supply voltage. When the voltage falls below the detection threshold, the reset output activates, prompting the microcontroller to initiate a reset sequence. This reset signal stays active until the voltage returns to a safe operating level. The open drain output provides flexibility in interfacing with various system configurations, enabling easy level translation and wired-OR connections. The low current consumption ensures minimal impact on the system's power budget. The compact surface-mount package allows for efficient integration into space-constrained applications. Its wide operating temperature range enables usage across diverse environmental conditions. The device is designed to be robust and dependable, offering a reliable solution for power supply monitoring needs.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess