EN
  • EN
  • DE

BU52077GWZ

Part No BU52077GWZ
Manufacturer Rohm Semiconductor
Catalog Magnetic Sensors - Switches (Solid State)
Description Omnipolar Detection Hall IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819844-BU52077GWZ
Ultra Librarian 3D Model Ultra Librarian BU52077GWZ CAD Model

Description

The BU52077GWZ is a high-sensitivity Hall effect switch IC manufactured by Rohm Semiconductor. This device detects magnetic fields and outputs a digital signal, making it suitable for various applications requiring contactless sensing. Its high sensitivity allows for detection of weak magnetic fields, and its small size enables integration into compact devices.

Applications

  • Position detection in consumer electronics
  • Rotation detection in motors and fans
  • Open/close detection in doors and lids
  • Contactless switches in industrial equipment
  • Magnetic stripe readers

Features

  • High sensitivity: Detects weak magnetic fields.
  • Low operating voltage: Suitable for battery-powered devices.
  • Digital output: Provides a clean and reliable signal.
  • Small package: Allows for compact designs.
  • Wide operating temperature range: Ensures reliable operation in harsh environments.

Benefits

  • Reliable contactless sensing: Eliminates wear and tear associated with mechanical switches.
  • Extended battery life: Minimizes power consumption in portable devices.
  • Easy integration: Simplifies circuit design and reduces development time.
  • Compact size: Enables smaller and more efficient designs.
  • Robust performance: Operates reliably in a wide range of environmental conditions.

Additional Details

The BU52077GWZ operates on a supply voltage of 1.7V to 5.5V. It has a typical operating current of 2.6uA. The output is an N-channel open drain. The package is a small WLCSP package. It features a built-in pull-up resistor. It's used to detect the opening and closing of mobile phones, and position detection for game consoles.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess