EN
  • EN
  • DE

BU52031NVX

Part No BU52031NVX
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819842-BU52031NVX
Ultra Librarian 3D Model Ultra Librarian BU52031NVX CAD Model

Description

The BU52031NVX is a touch sensor IC from Rohm Semiconductor. It is designed to detect touch inputs on various surfaces and translate them into digital signals that can be processed by a microcontroller or other digital devices. This IC is commonly used in applications requiring human-machine interfaces, such as consumer electronics, industrial equipment, and automotive systems.

Applications

  • Consumer Electronics: Touch-enabled remote controls, gaming consoles, and portable media players.
  • Home Appliances: Touch-based control panels for refrigerators, washing machines, and ovens.
  • Industrial Equipment: Touchscreen interfaces for machinery and control systems.
  • Automotive Systems: Touch-sensitive dashboards and infotainment systems.
  • Medical Devices: Touchscreen interfaces for medical equipment and diagnostic tools.

Features

  • Capacitive Touch Sensing: Detects touch inputs based on changes in capacitance.
  • Multiple Touch Channels: Supports simultaneous touch detection at multiple points.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • I2C Interface: Enables easy communication with a microcontroller.
  • High Sensitivity: Detects even light touches with high accuracy.
  • Noise Immunity: Robust performance in noisy environments.
  • Auto-Calibration: Automatically adjusts sensitivity to compensate for environmental changes.
  • Wake-up Function: Can wake up a microcontroller from sleep mode upon touch detection.

Benefits

  • Improved User Experience: Intuitive and responsive touch interface.
  • Reduced Component Count: Integration of touch sensing functionality reduces the need for external components.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: Easy-to-use I2C interface simplifies integration with microcontrollers.
  • Enhanced Reliability: Robust performance in harsh environments.

Additional Details

The BU52031NVX typically employs a capacitive sensing technology, which detects changes in capacitance caused by a user's touch. The IC converts these changes into digital signals, which can then be processed by a microcontroller. It often includes features such as multi-touch support, allowing for the detection of multiple simultaneous touch points. Low power consumption is a key feature, making it suitable for battery-powered devices. The I2C interface provides a simple and efficient means of communication with a microcontroller, enabling easy configuration and data retrieval. Auto-calibration helps maintain accurate touch detection over time and in varying environmental conditions. The IC is designed to be robust and reliable, even in noisy environments, making it suitable for a wide range of applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,095 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess