The BU52014HFV-TR is a magnetic sensor switch (solid state) manufactured by Rohm Semiconductor. This device is designed for detecting magnetic fields and providing a digital output signal based on the detected field strength.
Applications:
- Smart Home Appliances
- Industrial Automation
- Security Systems
- Position Detection
- Open/Close Detection (e.g., in laptop lids, doors, and covers)
Features:
- High Sensitivity: Detects weak magnetic fields, enabling a wide range of applications.
- Digital Output: Provides a clear and reliable digital signal, simplifying integration with microcontrollers and other digital circuits.
- Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
- Compact Package: Small footprint allows for easy integration into space-constrained designs.
- High Reliability: Provides stable and consistent performance over a wide temperature range.
Benefits:
- Improved Accuracy: Provides precise and reliable magnetic field detection.
- Simplified System Design: Digital output simplifies integration with other electronic components.
- Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
- Reduced Size and Weight: Compact package allows for smaller and lighter designs.
- Enhanced System Reliability: Robust design ensures stable and consistent performance.
Additional Details:
The BU52014HFV-TR utilizes Hall effect technology to detect magnetic fields. The 'TR' suffix indicates tape and reel packaging. It typically operates over a wide voltage range. It offers excellent temperature stability and immunity to external noise. This magnetic sensor switch is ideal for various applications where precise and reliable magnetic field detection is required.