Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOP
Win Source Part Number 012271-BU4094BCF-E2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU4094BCF-E2 CAD Model

Description

BU4094BCF-E2 Description

The BU4094BCF-E2 represents a high-performance 8-stage shift-and-store bus register. It is engineered to facilitate efficient digital data storage and manipulation in various applications.

Features and Benefits

  • Robust shift register functionality ensuring accurate data manipulation
  • Excellent power efficiency for prolonged operational periods
  • Compatibility with multiple digital circuits

Applications

  • Digital data storage systems
  • Complex programmable logic devices (CPLDs)
  • Signal conversion tools
  • Electronic toys and gaming devices

This component is key for projects demanding reliable shift register operations and superior data integrity.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SHIFT REG 8BIT PISO 14TSSOP
Lowest to $0.3506
ECAD model for MM74HC164MTCX
ON Semiconductor
8-Bit Serial-Input/Serial or Parallel-Output Shift Register with Latched 3-State Outputs | IC SHIFT REGISTER 8BIT 16TSSOP
Lowest to $0.1044
ECAD model for 74HC595DTR2G
Toshiba Semiconductor and Storage
8 BIT SHIFT REGISTER /LATCH
Lowest to $0.9980
ECAD model for TC74VHC595FT
Texas Instruments
4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS
Lowest to $10.8984
ECAD model for SN74S194
Texas Instruments
Need more? Email Us
ECAD model for 74S299N
Microchip Technology
IC 64BIT SRL PARALLEL 325V 80QFP / Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Lowest to $34.0964
ECAD model for HV507PG-G
Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Toshiba Semiconductor and Storage
IC SHIFT REGISTER 8BIT 14SOP
Lowest to $0.2210
ECAD model for 74HC164D(BJ)
Toshiba Semiconductor and Storage
IC REGISTER PIPO 8BIT 20-TSSOP
Need more? Email Us
ECAD model for TC74VHC299FTEL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3713 $64.9775
425+ $0.3053 $129.7525
660+ $0.2962 $195.4920
905+ $0.2859 $258.7395
1,170+ $0.2769 $323.9730
1,565+ $0.2484 $388.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,300 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention