EN
  • EN
  • DE

BU4001BF

Part No BU4001BF
Manufacturer Rohm Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-input NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1155744-BU4001BF
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU4001BF CAD Model

Description

The BU4001BF is a quad 2-input NOR gate from Rohm Semiconductor. It is part of the BU4000 series of logic ICs, designed for general-purpose digital logic applications. This device provides the basic NOR gate functionality, which is essential for building more complex digital circuits.

Applications:

  • Digital Logic Circuits: Implementing NOR logic functions in various digital systems.
  • Alarm Systems: Used in logic circuits for alarm triggering and control.
  • Remote Control Systems: Encoding and decoding signals in remote control devices.
  • Consumer Electronics: Employed in a wide range of consumer products requiring basic logic operations.
  • Industrial Control Systems: Implementing logic functions in industrial control and automation equipment.

Features:

  • Quad 2-input NOR gate: Contains four independent 2-input NOR gates in a single package.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 3V to 15V, allowing flexibility in power supply selection.
  • Low Quiescent Current: Consumes minimal power when not actively switching, contributing to energy efficiency.
  • High Noise Immunity: Provides reliable operation in noisy environments by rejecting spurious signals.
  • Standard Logic Levels: Compatible with standard CMOS and TTL logic levels, enabling easy integration with other digital components.

Benefits:

  • Versatile Logic Function: The NOR gate is a fundamental logic function that can be used to implement any other logic gate.
  • Space-Saving: Integrates four NOR gates into a single package, reducing board space requirements.
  • Simplified Circuit Design: Simplifies digital circuit design by providing readily available NOR gate functionality.
  • Cost-Effective: Offers a cost-effective solution for implementing logic functions in various applications.
  • Reliable Performance: Provides stable and reliable operation over a wide range of operating conditions.

Additional Details:

The BU4001BF is typically available in a DIP (Dual Inline Package) or SOP (Small Outline Package). The output of the NOR gate is high (logic 1) only when both inputs are low (logic 0); otherwise, the output is low (logic 0). This behavior is crucial for implementing various logic operations.

The device's operating temperature range usually spans from -40°C to +85°C, making it suitable for use in both industrial and consumer environments. Proper decoupling capacitors are recommended near the power supply pins to ensure stable operation and minimize noise.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,092 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess