EN
  • EN
  • DE

LTC2051IMS10

Part No LTC2051IMS10
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LTC2051 - DUAL/QUAD ZERO-DRIFT O / Chopper (Zero-Drift) Amplifier 2 Circuit 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Linear Technology
Packaging Bulk
Product Status Obsolete
Amplifier Type Chopper (Zero-Drift)
Number of Circuits 2
Slew Rate 2V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 90 pA
Voltage - Input Offset 1 µV
Current - Supply 1mA (x2 Channels)
Voltage - Supply Span (Min) 2.7 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-LTC2051IMS10
Standard Package 1
Win Source Part Number 1319640-LTC2051IMS10
Ultra Librarian 3D Model Ultra Librarian LTC2051IMS10 CAD Model

Description

The LTC2051IMS10 from Linear Technology is a high-precision, zero-drift operational amplifier that comes in a compact MSOP-10 package. This operational amplifier is designed for applications requiring low noise, high accuracy, and stability over time and temperature. It is an excellent choice for instrumentation, medical devices, and any other sensitive analog circuitry where a stable and precise signal amplification is crucial.

Key Features:

  • Zero-Drift Architecture: The LTC2051IMS10 features a patented zero-drift architecture that provides a very low input offset voltage and ensures that the offset voltage does not drift over time or with changes in temperature.
  • Low Noise Performance: With its low noise characteristics, the LTC2051IMS10 offers a clean signal amplification, which is essential for high-fidelity and high-accuracy applications.
  • Power Efficiency: The device operates with a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various power supply designs and making it suitable for battery-powered devices.
  • Robust Design: The LTC2051IMS10 is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environments.
  • Dual Amplifier Configuration: This product features two operational amplifiers in one package, providing design compactness and reducing board space requirements.

Applications:

  • Instrumentation and Test Equipment
  • Medical Devices
  • Temperature Measurement Systems
  • Precision Current Sensing
  • Automotive Control Systems
  • Strain Gauge Amplifiers

The LTC2051IMS10 is a reliable and versatile choice for designers who require the utmost in precision and stability for their electronic designs. Its combination of zero-drift performance, low noise, and power efficiency makes it a go-to operational amplifier for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess