EN
  • EN
  • DE

LTC1426CMS8#PBF

Part No LTC1426CMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC PWM D/A CONV 6BIT DUAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 6
Number of D/A Converters 2
Output Type Voltage - Buffered
Differential Output No
Data Interface PWM
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.05 (Max), ±0.05 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 115681-LTC1426CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1426CMS8#PBF CAD Model

Description

LTC1426CMS8#PBF - Linear Technology

The LTC1426CMS8#PBF is a high-performance, 8-bit current output digital-to-analog converter (DAC) designed by Linear Technology. This precision DAC is tailored for sophisticated control applications where precise digital control of current sources is required. Its compact MSOP-8 package makes it an excellent choice for space-constrained applications.

Key Features:

  • Resolution: 8-bit current output DAC providing fine resolution for precise control.
  • Output Range: Programmable full-scale output current range with two user-selectable ranges for versatile applications.
  • Low Power: Features low power operation which is critical for battery-powered and power-sensitive devices.
  • Power Supply: Operates from a single 2.7V to 5.5V supply, allowing for flexibility in various power environments.
  • Settling Time: Fast settling time ensures quick response to input commands, enhancing dynamic performance.
  • Interface: Simple serial digital interface compatible with SPI and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Package: The device is available in a small, thermally enhanced MSOP-8 package, offering a compact footprint.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, suitable for harsh environment applications.

Applications:

The LTC1426CMS8#PBF is ideal for a wide range of applications where digital-to-analog conversion with current output is needed. This includes:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Programmable Power Supplies
  • Digital Gain and Offset Adjustment
  • Portable Battery-Powered Instruments

With its robust feature set, the LTC1426CMS8#PBF from Linear Technology is an excellent choice for designers looking to implement precise current control in their digital systems. Its mix of performance, power efficiency, and compact size makes it a versatile component for a multitude of analog and mixed-signal applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess