EN
  • EN
  • DE

BR93G86F-3AGTE2

Part No BR93G86F-3AGTE2
Manufacturer Rohm Semiconductor
Catalog EEPROM
Description MicroWire BUS EEPROM (3-Wire) | IC EEPROM 16K SPI 3MHZ 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (1K x 16)
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752405-BR93G86F-3AGTE2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR93G86F-3AGTE2 CAD Model

Description

The BR93G86F-3AGTE2 is an 16Kbit (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is a serial EEPROM using the Microwire interface, facilitating easy integration into various microcontroller-based systems. This memory device is designed for non-volatile storage of small amounts of data, retaining information even when power is removed. The BR93G86F-3AGTE2 is commonly utilized for storing configuration settings, user preferences, and critical data in diverse electronic applications.

Applications

  • Consumer Electronics: Employed in devices like televisions, set-top boxes, and audio equipment for storing user preferences, channel information, and firmware updates.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial equipment for storing configuration parameters, calibration data, and system logs.
  • Automotive Electronics: Utilized in automotive control units (ECUs) for storing vehicle configuration data, diagnostic information, and security codes.
  • Medical Devices: Incorporated into medical equipment for storing calibration data, patient settings, and diagnostic logs.
  • Smart Home Devices: Found in smart appliances, thermostats, and security systems for storing user preferences, network settings, and sensor data.

Features

  • 16Kbit (2048 x 8) Memory Capacity: Offers 16384 bits of non-volatile storage, organized as 2048 bytes.
  • Microwire Interface: Utilizes a simple three-wire Microwire serial interface for communication with microcontrollers.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.8V to 5.5V.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring preservation of critical information.
  • Easy Integration: Simplified integration with microcontrollers and other devices due to the simple Microwire interface.
  • Versatile Application: Suitable for a broad spectrum of applications requiring non-volatile data storage.
  • Data Protection: Prevention of accidental data overwrites through write protection features.
  • Low Power Operation: Conserves power in battery-powered devices, extending operational life.

Additional Details

The BR93G86F-3AGTE2 typically operates on a voltage supply between 1.8V and 5.5V. The Microwire interface consists of clock, data input, and data output lines, allowing easy interfacing with various microcontrollers. The F indicates the package type, which is commonly an SOP (Small Outline Package). The -3AGTE2 suffix denotes specific tape and reel packaging details for automated assembly. For detailed specifications, timing diagrams, and application notes, refer to the device's datasheet to ensure optimal performance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8590 $51.5400
145+ $0.7048 $102.1960
220+ $0.6828 $150.2160
305+ $0.6607 $201.5135
395+ $0.6387 $252.2865
525+ $0.5727 $300.6675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess