EN
  • EN
  • DE

BR25H010FVT-WCE2

Part No BR25H010FVT-WCE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979546-BR25H010FVT-WCE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR25H010FVT-WCE2 CAD Model

Description

The BR25H010FVT-WCE2 is a 1 Mbit (128k x 8) SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This memory device offers reliable data storage and retrieval for a variety of applications.

Applications:

  • Consumer electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration data and user settings.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs) and other industrial automation devices for storing program code and calibration parameters.
  • Automotive electronics: Employed in engine control units (ECUs) and other automotive systems for storing calibration data and diagnostic information.
  • Medical devices: Utilized in medical equipment such as patient monitors and diagnostic devices for storing patient data and configuration settings.
  • Smart meters: Used in electricity, gas, and water meters for storing meter readings and configuration data.

Features:

  • SPI bus interface: Supports serial peripheral interface (SPI) communication for easy integration with microcontrollers and other digital devices.
  • 1 Mbit (128k x 8) memory capacity: Provides ample storage space for configuration data, user settings, and other non-volatile data.
  • Wide operating voltage range: Operates from 1.8V to 5.5V, making it suitable for a variety of applications.
  • Low power consumption: Minimizes power consumption in both active and standby modes, extending battery life in portable devices.
  • Data retention: Offers a minimum data retention of 100 years, ensuring long-term data storage reliability.
  • Endurance: Supports a minimum of 1 million erase/write cycles, providing high endurance for frequent data updates.
  • Operating temperature range: Operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments.
  • Small package size: Available in compact packages such as TSSOP8 and SOP8, saving valuable board space.

Benefits:

  • Reliable data storage: Ensures reliable storage of critical data with high data retention and endurance.
  • Easy integration: Simplifies integration with microcontrollers and other digital devices via the SPI bus interface.
  • Low power consumption: Minimizes power consumption in battery-powered devices.
  • Space-saving design: Reduces board space requirements with its small package size.
  • Wide operating voltage range: Accommodates a variety of power supply voltages.
  • Robust performance: Delivers reliable performance in harsh environments with its wide operating temperature range.

Additional Details:

The BR25H010FVT-WCE2 utilizes a standard SPI protocol for communication, enabling easy interfacing with a wide range of microcontrollers and processors. The device features built-in write protection mechanisms to prevent accidental data corruption. It also includes a page write function that allows for efficient writing of multiple bytes of data at once. This EEPROM is ideal for applications requiring non-volatile memory with high reliability and low power consumption.

You May Also Be Interested in

Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess