The BR24T08FJ-WGE2 is an 8Kbit (1024 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This device is designed for non-volatile data storage and utilizes the I2C serial interface for communication, making it easy to integrate into various electronic systems.
Applications
- Consumer electronics (TVs, audio equipment, set-top boxes)
- Industrial control systems
- Metering devices
- Automotive electronics
- Medical devices
Features
- 8Kbit (1024 x 8) memory capacity
- I2C serial interface (400kHz)
- Wide operating voltage range (1.6V to 5.5V)
- Low current consumption
- Write protect function
- High reliability with 1 million erase/write cycles
- Data retention of 40 years
- Small package size (SOP8)
Benefits
- Non-volatile storage for critical system data, configuration settings, and user preferences.
- Easy integration into microcontrollers and other digital systems via the I2C interface.
- Low power operation suitable for battery-powered devices.
- Protection against accidental data overwrites with the write protect function.
- Reliable data storage with high endurance and long data retention.
Additional Details
The BR24T08FJ-WGE2 comes in a compact SOP8 package for space-saving designs. It operates across a broad temperature range, making it suitable for various environments. The device supports page write mode, which allows for writing multiple bytes in a single operation, increasing write speeds. The BR24T08FJ-WGE2 is commonly used for storing small amounts of persistent data in a variety of applications.