The BR24LC46 is a 4Kbit (512 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It utilizes a simple 2-wire I2C serial interface for easy integration into a wide range of electronic systems.
Applications
- Consumer electronics (e.g., TVs, DVD players)
- Industrial control systems
- Metering devices
- Set-top boxes
- Security systems
Features
- 4Kbit (512 x 8) memory capacity
- I2C serial interface for easy communication
- Low voltage operation (typically 2.5V to 5.5V)
- Low power consumption
- Write protect feature to prevent accidental data corruption
- High endurance (typically 1 million erase/write cycles)
- Data retention (typically 40 years)
Benefits
- Non-volatile memory for storing configuration data, user preferences, and other critical information.
- Easy integration into existing systems with the simple I2C interface.
- Reliable data storage with high endurance and data retention.
- Protection against accidental data corruption with the write protect feature.
- Low power consumption for energy-efficient applications.
Additional Details
The BR24LC46 is available in various packages, including SOIC, TSSOP, and DIP, providing flexibility for different PCB designs. It operates over a wide temperature range, making it suitable for industrial applications. The device supports page write mode, allowing for faster write operations. It also includes a software write protect feature for added data security. The BR24LC46 is a reliable and cost-effective solution for non-volatile memory storage.