EN
  • EN
  • DE

BR24L08

Part No BR24L08
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819666-BR24L08
Ultra Librarian 3D Model Ultra Librarian BR24L08 CAD Model

Description

The BR24L08 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is an 8Kbit (1024 x 8) memory device accessed via a two-wire serial interface (I2C), making it suitable for storing small amounts of configuration data, settings, or other non-volatile information in various electronic systems.

Applications:

  • Storing configuration data in electronic devices: Used to save settings, calibration parameters, and other device-specific information.
  • Storing user preferences in consumer electronics: Retains user-defined settings in TVs, audio equipment, and other devices.
  • Storing sensor calibration data: Saves calibration values for sensors in industrial and automotive applications.
  • Storing identification information: Used to store serial numbers, MAC addresses, or other unique identifiers.
  • Storing system logs: Retains small amounts of system event data for debugging and diagnostics.

Features:

  • 8Kbit (1024 x 8) EEPROM: Provides non-volatile storage for small amounts of data.
  • Two-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates from a low voltage supply, suitable for battery-powered applications.
  • Write Protect Feature: Prevents accidental data modification.
  • Self-Timed Write Cycle: Simplifies the write process and reduces the need for external timing components.
  • High Reliability: Offers high endurance and data retention.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: I2C interface simplifies integration into various systems.
  • Small Size: Compact package saves board space.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Ensures data integrity over a long period.

Additional Details:

The BR24L08 is typically available in small surface-mount packages, such as SOIC and TSSOP. It requires a pull-up resistor on the I2C data and clock lines. Detailed specifications, including voltage range, operating temperature, and timing characteristics, can be found in the product datasheet from Rohm Semiconductor. Programming and reading from the EEPROM are typically performed using standard I2C communication protocols.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess