Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Alpha Wire
Series EcoCable Mini
Cable Type Multi-Pair
Number of Conductors 6 (3 Pair Twisted)
Wire Gauge 26 AWG
Conductor Strand 19/38
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter 0.158" (4.01mm)
Shield Type Foil
Length 100.0' (30.5m)
Jacket Color Slate
Ratings ISO 10993, UL Style 21460
Features Biological Compatibility, Drain Wire, Rip Cord
Voltage 300V
Operating Temperature Range -40°C ~ 80°C
Jacket (Insulation) Thickness 0.015" (0.38mm)
Conductor Insulation Polyphenylene Ether, Modified (mPPE)
Shield Material Aluminum
Shield Coverage 100%
Win Source Part Number 766282-78163 SL005
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78163 SL005 CAD Model

Description

The Alpha Wire 766282-78163 SL005 is a multi-pair cable.

  • Wire Gauge: 26 AWG
  • Temperature Range: -40°C ~ 80°C
  • Ratings: ISO 10993, UL Style 21460
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
  • Jacket Thickness: 0.015" (0.38mm)

You May Also Be Interested in

Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
ECAD model for 9740 060500
Alpha Wire
CABLE 5COND 18AWG SLATE 500'
Need more? Email Us
ECAD model for 881805 SL002
Alpha Wire
CABLE 2COND 12AWG WHITE 100'
Need more? Email Us
ECAD model for PDS1202 WH005
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us
ECAD model for 55PC6021-20-2/6-9
Alpha Wire
MULTI-PAIR 36COND 22AWG 100' / 36 (18 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Need more? Email Us
ECAD model for 6383 SL005
Alpha Wire
CABLE 27COND 24AWG SHLD 100'
Need more? Email Us
ECAD model for M5505 SL005
Alpha Wire
XTRAGUARD2 Revitalized, 25120/15 Slate Bulk Ft 24AWG 7/32 15C Foilbraid
Need more? Email Us
ECAD model for 25120/15-SL199
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
ECAD model for M3881 BK199
Belden Inc.
CABLE 2COND 18AWG CHROME 250'
Need more? Email Us
ECAD model for 8760 060250

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention