EN
  • EN
  • DE

BP5221X

Part No BP5221X
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049536-BP5221X
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BP5221X CAD Model

Description

The BP5221X is a DC/DC converter IC manufactured by Rohm Semiconductor. This IC is specifically designed to efficiently convert DC voltage levels, making it suitable for a wide range of electronic applications. It offers a compact solution for power management with integrated features for stable and reliable performance.

Applications:

  • Power supply for microcontrollers
  • DC/DC conversion in consumer electronics
  • Voltage regulation in industrial equipment
  • Power management in portable devices
  • LED lighting power supplies

Features:

  • High efficiency DC/DC conversion
  • Integrated switching regulator
  • Overcurrent protection
  • Thermal shutdown protection
  • Compact package

Benefits:

  • Provides efficient power conversion, reducing energy consumption and heat generation.
  • Offers a compact and integrated power management solution.
  • Protects circuits from damage due to overcurrent and thermal overload.
  • Enhances system reliability with built-in protection features.
  • Simplifies design with an easy-to-use IC.

Additional Details:

The BP5221X operates with a wide input voltage range, typically from 4.5V to 36V, providing flexibility in various applications. It delivers a stable output voltage, which can be adjusted based on the specific needs of the circuit. The IC's high efficiency minimizes power losses, making it suitable for battery-powered devices. Its built-in protection features, such as overcurrent and thermal shutdown, ensure safe operation under adverse conditions. The compact package allows for easy integration into space-constrained designs. The BP5221X is commonly used in applications demanding efficient and reliable DC/DC conversion, like powering microcontrollers, consumer electronics, and portable devices. It’s design focuses on providing a stable and regulated power supply with minimal external components.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess