EN
  • EN
  • DE

BM67421FV-CE2

Part No BM67421FV-CE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049489-BM67421FV-CE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM67421FV-CE2 CAD Model

Description

The BM67421FV-CE2 is a system power management IC manufactured by Rohm Semiconductor. It is designed to provide efficient power management and control for various electronic devices and systems. The IC integrates multiple functions to optimize power consumption and improve overall system performance.

Applications

  • Automotive Electronics: Used in automotive ECUs (Engine Control Units) and other automotive systems.
  • Industrial Equipment: Employed in industrial control systems, PLCs (Programmable Logic Controllers), and other industrial applications.
  • Consumer Electronics: Found in various consumer electronics devices, such as set-top boxes and audio equipment.
  • Power Management Systems: Integrated into power management systems for embedded systems and other applications.
  • Microcontroller Platforms: Used alongside microcontrollers to provide efficient power management.

Features

  • Multiple Voltage Regulators: Integrates multiple voltage regulators to supply power to different components.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage Protection: Protects the system from overvoltage conditions.
  • Undervoltage Protection: Protects the system from undervoltage conditions.
  • Overcurrent Protection: Protects the system from overcurrent conditions.
  • Thermal Shutdown: Protects the IC from overheating.
  • I2C Interface: Allows for easy communication and control.

Benefits

  • Improved Power Efficiency: Optimizes power consumption and improves overall system efficiency.
  • Reduced System Size: Integrates multiple functions into a single IC, reducing the overall system size.
  • Enhanced System Reliability: Provides protection against various fault conditions, improving system reliability.
  • Simplified Design: Simplifies the power management design process.
  • Cost-Effective: Reduces the number of components required, lowering overall system cost.

Additional Details

The BM67421FV-CE2 typically comes in a specific package, such as a QFN or similar, for surface mounting. It operates within a specified voltage and temperature range. Consult the datasheet for detailed electrical characteristics, application circuits, and other relevant information. Proper PCB layout and thermal management are essential for optimal performance. The I2C interface allows for configuration and monitoring of the power management functions.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess