The BH67172NUX is a Half-Bridge driver IC manufactured by Rohm Semiconductor. It's designed to drive external power MOSFETs in half-bridge configurations, commonly used in motor control, power supplies, and other power conversion applications. The IC incorporates protection features and control logic to ensure reliable and efficient operation of the half-bridge circuit.
Applications:
- Motor Control: Driving motors in robotics, industrial automation, and consumer appliances.
- Power Supplies: Used in half-bridge power supplies for various electronic devices.
- DC-DC Converters: Driving switches in DC-DC converters for efficient power conversion.
- Inverters: Implemented in inverter circuits for converting DC power to AC power.
Features:
- Half-Bridge Driver: Drives two external power MOSFETs in a half-bridge configuration.
- Bootstrap Circuit: Integrated bootstrap circuit for high-side MOSFET driving.
- Overcurrent Protection: Built-in overcurrent protection to prevent damage to the MOSFETs.
- Undervoltage Lockout (UVLO): Prevents the MOSFETs from switching when the supply voltage is too low.
- Dead-Time Control: Implements dead-time control to prevent shoot-through current in the half-bridge.
Benefits:
- Efficient Motor Control: Enables efficient and precise control of motors.
- Reduced Component Count: Integration of the half-bridge driver and bootstrap circuit reduces the number of external components required.
- Enhanced Reliability: Built-in protection features enhance the reliability of the power circuit.
- Simplified Design: Integration of multiple functions simplifies the design process.
Additional Details:
The BH67172NUX typically comes in a surface-mount package. The datasheet provides detailed electrical characteristics, including voltage ratings, current ratings, switching frequency, and timing parameters. External components, such as MOSFETs and bootstrap capacitors, must be carefully selected to match the application requirements. Proper thermal management is important to ensure reliable operation of the IC. It's commonly used in applications where efficient and reliable half-bridge driving is required, such as in motor drives, power supplies, and DC-DC converters.