Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Type Ambient
Wavelength 550nm
Proximity Detection Yes
Output Type I2C
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-WLGA (2.8x2.8)
Win Source Part Number 1023366-BH1771GLC-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH1771GLC-E2 CAD Model

Description

The BH1771GLC-E2 is a highly efficient ambient light sensor with I2C output type from Rohm Semiconductor.

  • Manufacturer: Rohm Semiconductor
  • Product Name: BH1771GLC-E2
  • Type: Ambient Light Sensor
  • Output Type: I2C
  • Feature: Proximity Detection
  • Operating Temperature: -40°C to 85°C
  • Package: 10-WLGA (2.8x2.8)
  • Supply Voltage Range: 2.3V to 3.6V
  • Application: Electronic Devices (smartphones, tablets, laptops)

You May Also Be Interested in

Maxim Integrated
SENSOR OPT AMBIENT 6OTDFN / Optical Sensor Ambient I2C 6-UDFN
Need more? Email Us
ECAD model for MAX44005EDT+
Infineon Technologies
IC SENSOR LASER TECH 42-QFN
Lowest to $63.6801
ECAD model for CYONS1001U-LBXC
Melexis Technologies NV
SENSOR OPT 850NM AMBIENT 8SOIC / Optical Sensor Ambient 850nm Voltage 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for MLX75305KXD-ABA-000-TU
CEL
SENSOR AMBIENT LIGHT 6-SON
Lowest to $1.8705
ECAD model for PH5502B2NA1-E4-Y-A
Broadcom Limited
SENSOR OPT 560NM AMBIENT MODULE / Optical Sensor Ambient 560nm I2C 8-SMD Module
Lowest to $22.1591
ECAD model for APDS-9960
OSRAM Opto Semiconductors Inc.
TCS34083M OQFN12 LF T&RDP
Lowest to $2.3434
ECAD model for TCS34083M
Broadcom Limited
IC LASER SENSOR GAMING
Need more? Email Us
ECAD model for ADNS-9500
Broadcom Limited
IC SENSOR MOLDED LEAD 3V 16DIP / Optical Sensor 16-DIP Module
Lowest to $5.0228
ECAD model for ADNS-7530
Broadcom Limited
DIGITAL RGB IR & ALS / Optical Sensor Ambient, IR 470nm, 550nm, 610nm I²C 6-SMD Module
Lowest to $2.5594
ECAD model for APDS-9253-001

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0167 $66.3674
53+ $2.4760 $131.2280
81+ $2.3984 $194.2704
112+ $2.3208 $259.9296
145+ $2.2431 $325.2495
193+ $2.0115 $388.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention