BD9825FV Step-Down Voltage Regulator
The BD9825FV is a versatile step-down voltage regulator optimized for providing stable voltage conversion. It suits a range of power-sensitive applications due to its reliability and performance.
- Output Voltage Range: 0.8V to 5V
- Maximum Output Current: 2 A
- Built-in Overcurrent and Thermal Protection
Applications
- Computing Devices
- Networking Equipment
- Portable Electronics
Features and Benefits
- Stable Output: Ensures consistent voltage supply under varying loads.
- Advanced Protection Features: Protects against overcurrent and overheating.
- Flexible Input Range: Suitable for a wide array of power systems.
The BD9825FV offers a perfect balance of efficiency and dependability, making it an excellent choice for regulated power supply applications.