EN
  • EN
  • DE

BD8210EFV-E2

Part No BD8210EFV-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 54HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Packaging Reel
Output Configuration Half Bridge (17)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Supply Voltage (V) 6V ~ 10V
Voltage - Load 6V ~ 10V
Temperature Range - Operating -40°C ~ 150°C
Features Internal Oscillators
Mounting Style SMD
Manufacturer Package 54-VSSOP Exposed Pad
Supplier Device Package 54-HTSSOP-B
Part Number Series BD8210
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807733-BD8210EFV-E2
Ultra Librarian 3D Model Ultra Librarian BD8210EFV-E2 CAD Model

Description

The BD8210EFV-E2 is a half-bridge gate driver IC manufactured by Rohm Semiconductor. It's designed to drive N-channel MOSFETs or IGBTs in various power conversion applications. This driver is optimized for high-frequency operation and features integrated bootstrap diode and dead-time control, simplifying circuit design and improving efficiency. It incorporates protection features such as undervoltage lockout (UVLO) to prevent malfunctions.

Applications

  • Motor control: Driving half-bridge configurations in motor control circuits for appliances, robotics, and industrial automation.
  • DC-DC converters: Synchronous rectification in DC-DC converters for improved efficiency.
  • Inverters: Driving half-bridge stages in inverters for solar power, UPS systems, and motor drives.
  • Class-D amplifiers: Driving the output stage of Class-D audio amplifiers.
  • Power tools: Half-bridge driver for motor control in power tools.

Features

  • Half-Bridge Gate Driver: Drives two N-channel MOSFETs or IGBTs in a half-bridge configuration.
  • Integrated Bootstrap Diode: Simplifies high-side gate drive.
  • Dead-Time Control: Prevents shoot-through in the half-bridge.
  • Undervoltage Lockout (UVLO): Protects against malfunctions due to low supply voltage.
  • High-Frequency Operation: Supports switching frequencies up to several MHz.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Simplified Design: Integrated features reduce the number of external components required.
  • Improved Efficiency: Dead-time control and integrated bootstrap diode optimize efficiency.
  • Enhanced Protection: UVLO protects against potentially damaging operating conditions.
  • High Performance: High-frequency operation enables faster switching and smaller filter components.
  • Compact Solution: Small package size facilitates integration into space-constrained designs.

Additional Details

The BD8210EFV-E2 typically requires a supply voltage in the range of 8V to 18V. The propagation delay is typically very short, allowing for precise control of the switching elements. The dead-time is programmable by using external components. The gate drive strength is sufficient for driving a wide range of MOSFETs and IGBTs. The operating temperature range typically spans from -40°C to +125°C. The datasheet provides detailed information on timing characteristics, electrical parameters, and application examples.

You May Also Be Interested in

Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6290 $52.5800
47+ $2.1571 $101.3837
72+ $2.0897 $150.4584
99+ $2.0223 $200.2077
128+ $1.9549 $250.2272
172+ $1.7527 $301.4644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess