EN
  • EN
  • DE

BD8193MWV

Part No BD8193MWV
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819236-BD8193MWV
Ultra Librarian 3D Model Ultra Librarian BD8193MWV CAD Model

Description

The BD8193MWV is a system power management IC (PMIC) manufactured by Rohm Semiconductor. It is specifically designed for automotive applications, providing a highly integrated solution for power distribution and control within vehicle electronic systems.

Applications

  • Automotive Instrument Clusters: Powers and controls various components within the instrument cluster, such as displays and microcontrollers.
  • Automotive Infotainment Systems: Supplies power to the head unit, navigation system, and audio amplifier.
  • Body Control Modules (BCM): Manages power distribution to various body control functions, such as lighting and door locks.
  • Advanced Driver-Assistance Systems (ADAS): Provides power to sensors, cameras, and processing units used in ADAS features.
  • Telematics Control Units (TCU): Powers communication modules and GPS systems for vehicle tracking and remote diagnostics.

Features

  • Multiple Voltage Regulators: Includes multiple LDO (Low Dropout) regulators and DC-DC converters for supplying various voltage levels.
  • Integrated Protection Features: Provides over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Automotive-Grade Qualification: Meets the stringent requirements of automotive applications, including AEC-Q100.
  • Communication Interface: Often includes an I2C or SPI interface for control and monitoring.

Benefits

  • Reduced Component Count: Integrates multiple power management functions into a single IC, simplifying system design.
  • Improved System Reliability: Robust protection features ensure reliable operation in harsh automotive environments.
  • Lower Power Consumption: Low quiescent current and high efficiency contribute to reduced energy consumption.
  • Enhanced Safety: Protection features prevent damage to electronic components and ensure safe operation.

Additional Details

The BD8193MWV's datasheet will provide detailed information on the specific voltage and current capabilities of each regulator, as well as the operating temperature range and package information. It's critical to adhere to Rohm Semiconductor's guidelines for PCB layout and external component selection (e.g., capacitors and inductors) to ensure proper functionality and meet EMI/EMC requirements for automotive applications. Furthermore, understanding the communication protocol (I2C or SPI) is necessary for configuring and monitoring the PMIC's performance. The AEC-Q100 qualification ensures that the device can withstand the rigorous environmental conditions encountered in automotive applications, such as temperature extremes, vibration, and humidity.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess