EN
  • EN
  • DE

BD71621GW

Part No BD71621GW
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819226-BD71621GW
Ultra Librarian 3D Model Ultra Librarian BD71621GW CAD Model

Description

The BD71621GW is a power management IC (PMIC) from Rohm Semiconductor designed for various applications requiring efficient power distribution and regulation. This PMIC integrates multiple functions into a single chip, reducing the overall component count and board space in electronic devices. It provides comprehensive power management solutions for complex systems.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and other wearable gadgets.
  • IoT (Internet of Things) devices: Sensors, smart home devices, and connected appliances.
  • Mobile devices: Smartphones, tablets, and portable media players.
  • Portable medical devices: Glucose meters, heart rate monitors, and other health monitoring equipment.
  • Industrial control systems: PLCs, HMIs, and other industrial automation devices.

Features

  • Multiple DC-DC converters: Integrated buck converters and LDO regulators for efficient power conversion.
  • Low quiescent current: Minimizes power consumption during standby mode, extending battery life.
  • Programmable output voltages: Allows for flexible voltage configuration to meet the specific needs of the application.
  • Overvoltage protection: Protects the device and connected components from voltage spikes.
  • Overtemperature protection: Prevents damage from overheating.
  • Short-circuit protection: Protects the device from damage caused by short circuits.
  • I2C interface: Enables easy communication and control from a microcontroller.
  • Compact package: Small footprint allows for use in space-constrained applications.

Benefits

  • Improved battery life: High efficiency and low quiescent current extend battery life in portable devices.
  • Reduced board space: Integration of multiple power management functions reduces component count and board size.
  • Simplified system design: Easy-to-use I2C interface simplifies control and monitoring of the power management system.
  • Enhanced system reliability: Integrated protection features protect the device and connected components from damage.
  • Flexible power configuration: Programmable output voltages allow for customization to meet specific application needs.

Additional Details

The BD71621GW typically includes various protection mechanisms such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown. These features ensure the safe and reliable operation of the device and the connected load. The PMIC is designed to operate over a wide input voltage range, making it suitable for various power sources. The I2C interface allows for real-time monitoring and control of the PMIC's parameters, such as output voltages, current limits, and protection thresholds. The small package size enables its use in compact and portable devices.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess