EN
  • EN
  • DE

BD6971FS

Part No BD6971FS
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Silicon Monolithic Integrated Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152844-BD6971FS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD6971FS CAD Model

Description

The BD6971FS is a single-channel, high-efficiency H-bridge motor driver IC from Rohm Semiconductor. It is designed for driving small DC motors and actuators with high efficiency and precise control. The IC incorporates various protection features to ensure reliable operation, making it suitable for a wide range of applications, including consumer electronics, industrial equipment, and automotive systems.

Applications

  • Camera Modules: Driving lens actuators for auto-focus and zoom functions.
  • Portable Printers: Controlling paper feed and print head movement.
  • Robotics: Driving small motors for movement and actuation in robotic systems.
  • Automotive Actuators: Controlling small actuators in automotive applications such as mirrors and door locks.
  • Gaming Devices: Driving vibration motors for haptic feedback.

Features

  • Single-Channel H-Bridge Driver: Capable of driving a single DC motor bidirectionally.
  • High Efficiency: Minimizes power dissipation and extends battery life in portable applications.
  • Low On-Resistance: Reduces voltage drop and improves motor performance.
  • Built-in Protection Circuits: Overcurrent protection, overvoltage protection, and thermal shutdown.
  • PWM Control: Allows for precise speed and torque control of the motor.
  • Brake Function: Enables quick stopping of the motor.

Benefits

  • Extended Battery Life: High efficiency operation minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Integrated protection circuits prevent damage from common electrical faults and thermal overload.
  • Precise Motor Control: PWM control allows for accurate and responsive motor control.
  • Simplified Design: Fewer external components required due to integrated features.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Robust Performance: Designed for reliable operation in demanding environments.

Additional Details

The BD6971FS typically operates from a supply voltage range of 2.5V to 5.5V. The maximum output current capability is typically in the range of several hundred milliamps, depending on the operating conditions and ambient temperature. The on-resistance of the H-bridge is typically very low, minimizing voltage drop and improving motor efficiency. The PWM control input allows for precise control of the motor speed and torque. The built-in protection circuits include overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), which protect the IC and the motor from damage in abnormal operating conditions. The device is available in a small surface-mount package, such as a SOP (Small Outline Package) or similar, facilitating easy integration into modern electronic devices. Detailed specifications, including electrical characteristics, thermal resistance, and application circuit examples, can be found in the Rohm Semiconductor datasheet for this part. It is important to carefully review the datasheet and follow the recommended operating conditions to ensure optimal performance and prevent damage to the device.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9284 $59.5704
15+ $8.1462 $122.1930
22+ $7.8921 $173.6262
31+ $7.6369 $236.7439
40+ $7.3828 $295.3120
53+ $6.6193 $350.8229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess