Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152801-BD6221F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6221F CAD Model

Description

The BD6221F is a full/half-bridge driver IC manufactured by Rohm Semiconductor, designed for driving motors in various applications. As a PMIC (Power Management Integrated Circuit), it provides the necessary control and protection features for efficient and reliable motor operation. This driver is suitable for applications requiring precise control of DC motors and offers features like overcurrent protection and thermal shutdown.

Applications

  • Robotics: Used for driving motors in robotic arms, mobile robots, and other robotic systems requiring precise movement control.
  • Office Automation Equipment: Drives motors in printers, scanners, and other office equipment, ensuring smooth and reliable operation.
  • Consumer Electronics: Used in applications like DVD players, Blu-ray players, and other consumer electronics devices requiring motor control.
  • Automotive Applications: Drives small motors in automotive systems, such as power windows, door locks, and seat adjustment mechanisms.
  • Industrial Automation: Used in industrial automation equipment for driving motors in conveyor belts, positioning systems, and other applications.

Features

  • Built-in Overcurrent Protection (OCP): Protects the motor and driver IC from damage due to excessive current flow.
  • Thermal Shutdown (TSD): Prevents overheating by shutting down the driver IC when the temperature exceeds a safe level.
  • Full/Half-Bridge Driver: Offers flexibility in driving both full-bridge and half-bridge motor configurations.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, making it suitable for various applications.
  • Small Package Size: Available in a compact package, saving valuable board space.

Benefits

  • Enhanced Motor Protection: Protects the motor and driver IC from damage due to overcurrent and overheating.
  • Improved System Reliability: Ensures reliable motor operation in various applications.
  • Simplified Design: Reduces the need for external protection components, simplifying circuit design.
  • Flexible Motor Control: Supports both full-bridge and half-bridge motor configurations.
  • Compact Solution: Saves valuable board space due to the small package size.

Additional Details

The BD6221F typically operates with a supply voltage range of 2.5V to 5.5V. The output current capability is up to 1A. The driver IC features a built-in shoot-through current protection circuit to prevent damage to the MOSFETs. The operating temperature range is typically from -25°C to +85°C.

You May Also Be Interested in

NXP / Nexperia
High Reliability Motion Motor Control IC / IC MOTOR DRIVER PAR 20HSOP
Need more? Email Us
ECAD model for MC33186HVW2R2
NXP / Nexperia
DC-to-DC converter powertrain
Need more? Email Us
ECAD model for PIP212-12M
STMicroelectronics
Single and dual PMOS high-side H-bridge
Lowest to $5.6478
ECAD model for L9959T
Rohm Semiconductor
System Motor Driver IC for Half Height Drive (Sensor less)
Lowest to $7.8120
ECAD model for BD7755RFV
Infineon Technologies
TrilithIC
Lowest to $242.3880
ECAD model for BTM7750GP
Rohm Semiconductor
4-channel BTL driver for CD players
Need more? Email Us
ECAD model for BA6896FP
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23SOP
Lowest to $36.5585
ECAD model for IRSM505-055PATR
Infineon Technologies
TrilithIC
Lowest to $35.4546
ECAD model for BTM7810K
STMicroelectronics
IC HALF BRIDG DRV 6.5A/10A 31QFN / Half Bridge Driver General Purpose DMOS 31-QFN (9x9)
Need more? Email Us
ECAD model for MASTERGAN2TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0852 $59.6860
130+ $0.8904 $115.7520
195+ $0.8626 $168.2070
270+ $0.8347 $225.3690
350+ $0.8070 $282.4500
465+ $0.7234 $336.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57,237 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention