The BD4835G is a highly reliable voltage detector IC manufactured by Rohm Semiconductor, belonging to the PMIC (Power Management Integrated Circuit) supervisor category. This IC is designed to precisely monitor voltage levels within electronic circuits and generate a reset signal when the voltage falls below a predetermined threshold. This functionality is vital for maintaining the stability and integrity of systems, particularly those involving microcontrollers and digital logic, by preventing erratic behavior caused by voltage drops or brownout conditions.
Applications
- Microprocessor and Microcontroller Systems: Ensures proper reset of the processor during power-up or brownout conditions, preventing data corruption.
- Memory Protection: Monitors the voltage supply to memory devices (RAM, Flash) to prevent data loss during voltage sags.
- Portable Electronics: Extends battery life in devices like smartphones, tablets, and wearable devices by providing accurate voltage monitoring with low power consumption.
- Industrial Control Equipment: Protects sensitive components from damage caused by unstable power supplies or voltage fluctuations in harsh industrial environments.
- Automotive Systems: Monitors critical voltage levels in automotive electronics such as ECUs (Engine Control Units) and braking systems to ensure safe and reliable operation.
Features
- High-Accuracy Voltage Detection: Provides precise voltage monitoring with a typical accuracy of ±1.5%.
- Ultra-Low Current Consumption: Minimizes power consumption, making it ideal for battery-operated and energy-conscious applications.
- Open Drain Output: Offers flexible interfacing with various microcontroller architectures.
- Compact Package: Available in small surface-mount packages, saving valuable board space.
- Hysteresis Characteristic: Prevents output chattering due to small voltage fluctuations around the threshold level.
Benefits
- Enhanced System Reliability: Prevents system malfunctions and data corruption caused by unstable voltage conditions.
- Improved Data Integrity: Protects memory contents from being corrupted during voltage drops.
- Extended Battery Life: Reduces power consumption, prolonging the operational life of battery-powered devices.
- Simplified Circuit Design: Integrates voltage monitoring and reset functionality into a single chip, simplifying board layout and reducing component count.
- Robust Protection: Provides reliable protection against power supply irregularities in demanding applications.
Additional Details
The BD4835G typically operates within a supply voltage range of 1.6V to 5.5V, accommodating a wide variety of applications. The device features a built-in hysteresis to prevent false triggering. This IC is commonly used in applications requiring precise and reliable voltage monitoring with minimal power consumption. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable performance in a broad range of environmental conditions.