Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152657-BD4829FVE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4829FVE CAD Model

Description

The BD4829FVE is a voltage detector IC manufactured by Rohm Semiconductor. As a PMIC (Power Management Integrated Circuit) supervisor, it is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage falls below a predefined threshold. This function is crucial for preventing microcontrollers and other digital circuits from malfunctioning due to voltage drops, ensuring system stability and data integrity.

Applications

  • Microcontroller-based systems: Used to monitor the supply voltage of the microcontroller and prevent erroneous operation during brownout conditions.
  • Industrial control systems: Protects sensitive electronic components from damage due to voltage fluctuations in harsh industrial environments.
  • Consumer electronics: Ensures stable operation of devices like smartphones, tablets, and digital cameras by monitoring the battery voltage and preventing data corruption.
  • Automotive electronics: Monitors critical voltage levels in automotive systems, such as the engine control unit (ECU) and anti-lock braking system (ABS), to ensure safe and reliable operation.
  • Power supplies: Used as an over-voltage or under-voltage lockout to protect downstream circuitry from damage.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with a typical accuracy of ±1%.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open drain output: Offers flexibility in connecting to various microcontrollers and other digital circuits.
  • Small package: Available in a compact package, saving valuable board space.
  • Hysteresis: Prevents chattering or oscillation of the reset signal during voltage fluctuations.

Benefits

  • Improved system stability: Prevents malfunctions and data corruption caused by voltage drops.
  • Increased reliability: Protects electronic components from damage due to voltage fluctuations.
  • Reduced system downtime: Minimizes the risk of system failures due to voltage-related issues.
  • Simplified design: Integrates voltage monitoring and reset functionality into a single IC, simplifying circuit design.
  • Extended battery life: Low current consumption helps to extend the battery life of portable devices.

Additional Details

The BD4829FVE typically operates from a supply voltage of 1.6V to 5.5V, making it suitable for a wide range of applications. The reset timeout period can be adjusted by connecting an external capacitor to the CT pin. This allows designers to customize the reset behavior to meet the specific requirements of their application. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.5443
ECAD model for LTC2960CTS8-2#TRPBF
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7
Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-B1#TRMPBF
Texas Instruments
IC BATTERY BACKUP SVS 5V 8VSSOP
Need more? Email Us
ECAD model for TPS3620-50DGKT
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-23YM5-TR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7991 $70.3928
18+ $7.2209 $129.9762
28+ $6.9945 $195.8460
39+ $6.7694 $264.0066
50+ $6.5430 $327.1500
67+ $5.8664 $393.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention