EN
  • EN
  • DE

BD4823FVE

Part No BD4823FVE
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152647-BD4823FVE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4823FVE CAD Model

Description

The BD4823FVE is a voltage detector IC manufactured by Rohm Semiconductor, categorized as a PMIC (Power Management Integrated Circuit) supervisor. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is crucial for ensuring the stable operation of microcontrollers (MCUs) and other sensitive components by preventing erratic behavior or data corruption during voltage fluctuations.

Applications:

  • Microcontroller-based systems: Used to reset the MCU when the supply voltage drops below the operating range, preventing erroneous operation.
  • Industrial control equipment: Protects critical components from damage due to voltage fluctuations in industrial environments.
  • Consumer electronics: Ensures stable operation of devices such as TVs, audio equipment, and home appliances.
  • Automotive systems: Monitors battery voltage and provides a reset signal to the engine control unit (ECU) if the voltage is too low.
  • Power supplies: Used to detect undervoltage conditions and trigger a shutdown or reset to prevent damage to connected devices.

Features:

  • Low Supply Current: Designed for low power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system reset.
  • Small Package: Available in a compact package, saving board space.
  • Built-in Hysteresis: Prevents chattering or false resets due to noisy voltage signals.
  • Open Drain Output: Offers flexibility in connecting to different logic levels.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to voltage drops.
  • Reduced Design Complexity: Simplifies power management circuit design.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Enhanced System Protection: Protects sensitive components from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

The BD4823FVE operates by continuously monitoring the input voltage. When the voltage drops below the preset detection threshold, the IC asserts a reset signal (typically a low output). The reset signal remains active until the voltage rises above the threshold plus the hysteresis voltage. This hysteresis prevents the output from oscillating if the input voltage is near the threshold level. The open-drain output allows for flexible connection to various logic levels and can be used with a pull-up resistor to set the desired output voltage. Specific detection voltage is defined in the product name, where 23 indicates 2.3V detection threshold.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9822 $59.6440
48+ $2.4474 $117.4752
74+ $2.3712 $175.4688
101+ $2.2950 $231.7950
131+ $2.2176 $290.5056
175+ $1.9889 $348.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess