EN
  • EN
  • DE

BD4719G-FTR

Part No BD4719G-FTR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819205-BD4719G-FTR
Ultra Librarian 3D Model Ultra Librarian BD4719G-FTR CAD Model

Description

The BD4719G-FTR is a voltage detector IC manufactured by Rohm Semiconductor. It functions to monitor a specific voltage level and generate a reset signal if the voltage falls below a predefined threshold. This protects microcontrollers and other voltage-sensitive components from malfunctions or damage due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Voltage Monitoring in Power Supplies: Continuously monitors the output voltage of power supplies.
  • Battery Management Systems: Protects battery-operated devices from deep discharge.
  • Industrial Control Equipment: Monitors voltage levels in industrial automation systems.
  • Consumer Electronics: Used in various consumer electronic devices for voltage supervision.

Features:

  • High-Accuracy Voltage Detection: Ensures precise monitoring of the voltage level.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered devices.
  • Open Drain Output: Provides flexibility in interfacing with different logic levels.
  • Compact Package: Suitable for space-constrained applications.
  • Fixed Detection Voltage: Predefined threshold voltage for specific applications.

Benefits:

  • Prevents System Malfunctions: Protects microcontrollers and other components from operating under insufficient voltage.
  • Enhances System Reliability: Ensures a clean reset during power-up or brown-out events.
  • Extends Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Easy to integrate with minimal external components.
  • Cost-Effective Protection: Provides a simple and inexpensive solution for voltage monitoring.

Additional Details:

The BD4719G-FTR is typically packaged in a small surface-mount package (SSOP5 or similar). The output is open-drain, requiring a pull-up resistor to a positive voltage supply. The detection voltage is fixed; refer to the Rohm Semiconductor datasheet for the specific detection voltage for this part number. The "-FTR" suffix often designates tape and reel packaging for automated assembly. Always consult the official Rohm Semiconductor datasheet for detailed electrical characteristics, application circuits, and packaging information.

This voltage detector is a crucial component for ensuring reliable system operation by preventing erratic behavior or damage due to voltage drops. Its low power consumption and compact size make it suitable for a wide range of applications, especially in portable and battery-powered devices.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess