EN
  • EN
  • DE

PSB2163NV3.1G

Part No PSB2163NV3.1G
Manufacturer Infineon Technologies
Catalog Audio Special Purpose
Description ARCOFI AUDIO RINGING CODEC / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Infineon Technologies
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1086069-PSB2163NV3.1G
Ultra Librarian 3D Model Ultra Librarian PSB2163NV3.1G CAD Model

Description

The PSB 2163N V3.1G is an ISDN Echo Canceller Circuit (IEC). Designed by Infineon Technologies, this integrated circuit is specifically engineered to enhance the performance and quality of ISDN (Integrated Services Digital Network) communications by effectively eliminating echo signals that can degrade voice and data transmissions.

Applications

  • ISDN Line Cards in Central Office (CO) and Private Branch Exchange (PBX) systems
  • ISDN Terminal Adapters (TAs)
  • Network Termination (NT) devices
  • ISDN Telephones
  • Voice over IP (VoIP) Gateways with ISDN connectivity
  • Data communication equipment using ISDN lines

Features

  • Integrated Echo Cancellation function for ISDN B-channels
  • Adaptive echo cancellation algorithm
  • Low power consumption
  • Digital Signal Processing (DSP) based architecture
  • Flexible interface options for connection to other ISDN components
  • Loopback test capability
  • Compliance with relevant ISDN standards

Benefits

  • Improved voice quality by removing echo artifacts
  • Increased data transmission reliability
  • Enhanced user experience
  • Reduced system costs due to integration of echo cancellation functionality
  • Simplified design and implementation

Additional Details

The PSB 2163N V3.1G employs a sophisticated adaptive echo cancellation algorithm, enabling it to effectively mitigate echo signals caused by impedance mismatches and reflections on ISDN lines. This results in clearer and more reliable voice communications, as well as improved data transmission integrity. The device's low power consumption makes it well-suited for energy-conscious applications. It's a crucial component for maintaining high-quality ISDN service in diverse network environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess