EN
  • EN
  • DE

BD2233G-G-TR

Part No BD2233G-G-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819189-BD2233G-G-TR
Ultra Librarian 3D Model Ultra Librarian BD2233G-G-TR CAD Model

Description

The BD2233G-G-TR is a single-channel high-side power distribution switch manufactured by Rohm Semiconductor. This IC is designed to protect electronic circuits from overcurrent and short-circuit conditions. It features a built-in MOSFET with low on-resistance to minimize power loss. The device is ideal for various applications requiring power management and protection, especially in portable devices and automotive systems.

Applications

  • USB Power Distribution: Protecting USB ports from overcurrent in computers, laptops, and peripherals.
  • Automotive Systems: Protecting automotive ECUs and other electronic components from electrical faults.
  • Power Management: Controlling power distribution in various electronic devices.
  • Battery-Powered Devices: Protecting battery-powered devices from short circuits and overloads.
  • Industrial Control Systems: Providing overcurrent protection for industrial control systems and equipment.

Features

  • Single-Channel High-Side Switch: Controls power to a single load from the high side.
  • Overcurrent Protection: Limits output current to a safe level, protecting the load and power supply.
  • Short-Circuit Protection: Quickly disconnects the load in the event of a short circuit.
  • Low On-Resistance: Minimizes power loss and heat generation.
  • Thermal Shutdown: Disables the switch if the internal temperature exceeds a safe limit.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage due to overcurrent and short-circuit conditions.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures.
  • Improved Safety: Protects personnel and equipment from hazards associated with electrical faults.
  • Simplified System Design: Integrates protection circuitry into a single package.
  • Energy Efficient: Low on-resistance minimizes power loss.

Additional Details

The BD2233G-G-TR features a current limiting function that prevents excessive current from flowing to the load during an overcurrent event. It also provides short-circuit protection by quickly disconnecting the load if a short circuit is detected. The thermal shutdown function protects the device from overheating by disabling the switch if the internal temperature exceeds a certain threshold. It typically operates with a supply voltage ranging from 2.7V to 5.5V. The package is a small and compact SOT-25 package, making it ideal for space-constrained applications. Always consult the manufacturer's datasheet for detailed specifications, including voltage ratings, current limits, and thermal characteristics, before designing the device into a circuit.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7218 $202.1040
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,043 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess